The MAX1589ETT250-C1J is a high-performance, low-dropout (LDO) linear voltage regulator designed and manufactured by Maxim Integrated, a leader in analog and mixed-signal engineering. This LDO is specifically tailored to deliver a fixed output voltage of 2.5V, making it an ideal choice for precision voltage regulation tasks in a variety of electronic applications.
Key Features
- Fixed Output: Provides a stable 2.5V output voltage, ensuring reliable operation for sensitive electronic circuits.
- High Accuracy: The output voltage is maintained with high accuracy, which is crucial for applications requiring precise voltage levels.
- Low Dropout: Designed for low dropout performance, this regulator can maintain output voltage even when the input-to-output differential is minimal.
- Thermal Protection: Equipped with thermal shutdown protection, the device safeguards itself and the application from damage due to overheating.
- Package: The MAX1589ETT250-C1J comes in a small, thermally efficient, 6-pin thin QFN package, ideal for space-constrained applications.
Applications
The MAX1589ETT250-C1J is versatile and can be used in various applications that require a stable and accurate power supply. Some common applications include:
- Battery-powered devices
- Portable consumer electronics
- Microprocessor and microcontroller power supplies
- Wireless and RF systems
- Medical devices
Technical Specifications
Parameter
Value
Output Voltage
2.5V
Package Type
6-Pin TDFN
Operating Temperature Range
-40°C to +85°C
Dropout Voltage
Low
Thermal Protection
Yes
With its robust design and reliable performance, the MAX1589ETT250-C1J from Maxim Integrated stands out as a superior choice for designers seeking an efficient and precise voltage regulator solution.