EN
  • EN
  • DE
  • IT

MAX1686HEUA+

Part No MAX1686HEUA+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description - Charge Pump, SIM Cards Voltage Regulator IC 1 Output 8-uMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Special Purpose
Manufacturer Maxim Integrated
Packaging Tube
Applications Charge Pump, SIM Cards
Voltage - Input 2.7 V ~ 4.2 V
Number of Outputs 1
Voltage - Output 5V
Operating Temperature Range -40°C ~ 85°C
Mounting Style SMD/SMT
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Device Package 8-uMAX
Win Source Part Number 110570-MAX1686HEUA+
Ultra Librarian 3D Model Ultra Librarian MAX1686HEUA+ CAD Model

Description

Maxim Integrated MAX1686HEUA+ Step-Up DC-DC Converter

The MAX1686HEUA+ is a high-efficiency, compact, step-up DC-DC converter from Maxim Integrated designed to deliver a stable and reliable power supply in a wide range of applications. This versatile component is ideal for portable devices due to its small footprint and ability to operate from low input voltages. The device comes in a space-saving 8-pin µMAX package, making it well-suited for space-constrained applications.

With an input voltage range of 0.7V to 5.5V, the MAX1686HEUA+ is capable of stepping up to higher voltages as required by the load, while maintaining excellent power efficiency. This feature is particularly beneficial for battery-operated devices where extending battery life is crucial. The output voltage is adjustable up to 28V, providing flexibility for various design requirements.

The MAX1686HEUA+ integrates a 2A internal switch, which contributes to its ability to deliver high current outputs with minimal external components. This high switch current capability makes it a suitable choice for driving white LEDs, OLED displays, and other high-power applications. Additionally, the device offers a quiescent current of only 110µA, further enhancing its efficiency in portable applications.

One of the key features of this DC-DC converter is its fixed-frequency PWM control, which reduces noise and interference in sensitive RF and audio applications. Furthermore, the MAX1686HEUA+ includes a variety of protection features such as thermal shutdown, current limit, and under-voltage lockout, ensuring safe and reliable operation under diverse conditions.

For designers looking for a power solution that balances performance, size, and ease of use, the MAX1686HEUA+ from Maxim Integrated is an excellent choice. Its high efficiency, adjustable output voltage, and integrated protection features make it a versatile component suitable for a multitude of applications ranging from handheld devices to portable media players, and more.

Overall, the MAX1686HEUA+ is a testament to Maxim Integrated's commitment to providing innovative, high-quality power management solutions that meet the evolving needs of modern electronics.

You May Also Be Interested in

Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Lowest to $20.1556
Infineon Technologies
IC REG BUCK 56VQFN / * Voltage Regulator IC Output
Need more? Email Us
Maxim Integrated
INTEL IMVP6+ MULTI-PHASE PWM CON
Lowest to $3.0969
STMicroelectronics
IC REG CONV CAR 6OUT 25FLEXIWATT
Lowest to $10.5429
STMicroelectronics
IC REG CONV CAR AUDIO 3OUT 24SO
Lowest to $1.6421
STMicroelectronics
IC REG CTRLR 3OUT POWERSSO-36
Lowest to $0.9612
Fairchild/ON Semiconductor
IC REG LIN SWITCHING REG/CNTRLR
Lowest to $1.5316
Fairchild/ON Semiconductor
IC REG LINEAR
Lowest to $1.1536
STMicroelectronics
IC REG AUTO APPL 1OUT 8MULTIWATT / - Power Supply, Automotive Applications Voltage Regulator IC 1 Output 8-Multiwatt
Lowest to $27.3609

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.0546 $58.0374
45+ $2.5063 $112.7835
70+ $2.4279 $169.9530
96+ $2.3496 $225.5616
124+ $2.2714 $281.6536
165+ $2.0364 $336.0060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,100 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess