EN
  • EN
  • DE

MAX1687EUE

Part No MAX1687EUE
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST ADJ 0.73A 16TSSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Purpose Step-Up
Topology Boost
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.7V
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 1.25V
Maximum Output Voltage 6V
Output Current 730mA (Switch)
Frequency - Switching 1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 130207-MAX1687EUE
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1687EUE CAD Model

Description

The MAX1687EUE from Maxim Integrated is a versatile, high-efficiency, step-up DC-DC converter designed for applications requiring a compact power solution. This advanced integrated circuit (IC) is engineered to deliver stable and efficient voltage conversion, with the capability to step up lower voltage sources to a higher, regulated output voltage. It is an ideal choice for battery-powered devices, as well as for powering small electronics that require a consistent voltage supply.

Key Features

  • Adjustable Output: The MAX1687EUE offers an adjustable output voltage, which can be fine-tuned to meet the specific needs of the application it is used in.
  • High Efficiency: With its high-efficiency design, this converter maximizes battery life, making it perfect for portable and handheld devices.
  • Low Quiescent Current: The device's low quiescent current helps in minimizing power drain when in standby mode, further extending battery life.
  • Small Footprint: The MAX1687EUE comes in a compact TSSOP (Thin Shrink Small Outline Package) form factor, which is ideal for space-constrained applications.
  • Wide Input Voltage Range: It supports a wide input voltage range, accommodating various power sources and allowing for flexible design options.

Applications

The versatility of the MAX1687EUE makes it suitable for a wide array of applications. It is commonly used in:

  • Portable electronic devices
  • Handheld medical equipment
  • Battery-powered sensors
  • Wireless communication devices
  • Personal digital assistants (PDAs)

Technical Specifications

The MAX1687EUE operates over a broad temperature range and features multiple protections, such as over-temperature and over-current protection, to ensure reliable performance under various conditions. The technical specifications include:

  • Input Voltage: 2.7V to 5.5V
  • Output Voltage: Adjustable
  • Package: 16-Pin TSSOP
  • Operating Temperature Range: -40°C to +85°C

In summary, the MAX1687EUE from Maxim Integrated is a highly efficient, adjustable, and compact step-up DC-DC converter that provides a reliable power solution for a multitude of electronic devices, ensuring optimal performance while maintaining a minimal footprint.

You May Also Be Interested in

Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.5484 $59.1292
31+ $3.7330 $115.7230
48+ $3.6163 $173.5824
67+ $3.4997 $234.4799
86+ $3.3830 $290.9380
115+ $3.0330 $348.7950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess