EN
  • EN
  • DE

MAX16904RATB50/V+T

Part No MAX16904RATB50/V+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 5V 0.6A SYNC 10TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series Automotive, AEC-Q100
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 3.5V
Voltage Input MAX 28V
Output Voltage 5V
Output Current 600mA
Frequency - Switching 2.1MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 10-WFDFN Exposed Pad
Manufacturer Package 10-TDFN (3x3)
Win Source Part Number 701880-MAX16904RATB50/V+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX16904
Introduction Date September 01, 2010
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX16904RATB50/V+T CAD Model

Description

Maxim Integrated MAX16904RATB50/V+T Automotive Step-Down Converter

The MAX16904RATB50/V+T from Maxim Integrated is a high-performance, automotive-grade step-down converter designed to deliver a reliable and efficient power solution for automotive applications. This compact, integrated circuit is engineered to provide a fixed 5V output voltage with an input voltage range of 3.5V to 28V, making it an ideal choice for systems that require a stable power supply in a variable voltage environment.

Featuring a 2A output current capability, the MAX16904RATB50/V+T is capable of powering a wide range of automotive devices, including infotainment systems, advanced driver-assistance systems (ADAS), and other in-vehicle electronics. Its robust design ensures that the device can withstand the harsh conditions commonly found in automotive environments, such as extreme temperatures, vibrations, and transient voltage spikes.

The converter utilizes a peak current-mode control architecture, which provides excellent transient response and simplifies loop compensation. Its high switching frequency of up to 2.2MHz allows for the use of small, low-cost external components, thereby reducing the overall footprint and cost of the power supply design. Moreover, the device features a low quiescent current, which is crucial for battery-powered applications where power efficiency is paramount.

Safety features are a key aspect of the MAX16904RATB50/V+T, with built-in protections such as overcurrent protection, thermal shutdown, and under-voltage lockout. These features ensure that the device operates within safe parameters, protecting both the power supply and the downstream electronics from potential damage.

The MAX16904RATB50/V+T comes in a compact, thermally enhanced 10-pin TDFN package with an exposed pad, which aids in heat dissipation and allows for reliable operation even at full load. Its small form factor is particularly beneficial for space-constrained automotive applications.

In summary, the MAX16904RATB50/V+T from Maxim Integrated is a versatile and robust step-down converter that offers a high level of performance and reliability for automotive power supply designs. Its integration of advanced features and protections makes it an excellent choice for engineers looking to enhance the efficiency and safety of their automotive electronics.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess