EN
  • EN
  • DE

MSP430F5309IRGZR

Part No MSP430F5309IRGZR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 24KB FLASH 48VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Series MSP430F5xx
Package Tape & Reel
Product Status Active
Programmable Not Verified
Core Processor MSP430 CPUXV2
Core Size 16-Bit
Speed 25MHz
Connectivity I2C, IrDA, LINbus, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 31
Program Memory Size 24KB (24K x 8)
Program Memory Type FLASH
RAM Size 6K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-VQFN (7x7)
Base Product Number MSP430F5309
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 644773-MSP430F5309IRGZR
Ultra Librarian 3D Model Ultra Librarian MSP430F5309IRGZR CAD Model

Description

Product Overview: Texas Instruments MSP430F5309IRGZR

The MSP430F5309IRGZR is a microcontroller unit (MCU) from Texas Instruments (TI), renowned for its high performance and low power consumption. This MCU is part of the MSP430 family, which is widely acclaimed for its exceptional power management features and versatile peripherals. The MSP430F5309IRGZR is particularly suitable for battery-powered and energy-harvesting applications due to its ultra-low-power architecture.

The device comes in a compact 64-VQFN (RGC) package and is equipped with a 16-bit RISC architecture that provides a perfect balance between processing power and energy efficiency. The MSP430F5309IRGZR operates at a supply voltage range of 1.8V to 3.6V, making it an ideal choice for portable and mobile applications where power availability is a concern.

With a CPU speed of up to 25 MHz, the MSP430F5309IRGZR offers fast processing capabilities while maintaining low active and standby power consumption. The microcontroller features 32KB of flash memory and 6KB of RAM, providing ample space for application code and data storage. This makes it suitable for complex algorithms and data-intensive operations.

The MSP430F5309IRGZR is loaded with a range of integrated peripherals, including multiple timers, a 10-bit analog-to-digital converter (ADC), a comparator, serial communication modules (USART), and an array of I/O pins. These built-in features enable engineers to design versatile systems without the need for additional components, thus reducing the overall system cost and complexity.

TI’s MSP430F5309IRGZR also supports a variety of low-power modes, which allows for further optimization of power usage depending on the application's requirements. The device's flexible clock system, which includes a built-in digitally controlled oscillator (DCO), allows for dynamic clock speed adjustments, contributing to the MCU's power efficiency.

Overall, the MSP430F5309IRGZR is an excellent choice for designers looking for an MCU that offers a mix of performance, low power consumption, and a rich set of peripherals. Whether it's for consumer electronics, industrial automation, or wireless sensor networks, this MCU is capable of meeting the demands of a wide range of applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
Need more? Email Us
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
Lowest to $2.0975
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8924 $52.0632
43+ $2.3733 $102.0519
66+ $2.2991 $151.7406
90+ $2.2250 $200.2500
117+ $2.1508 $251.6436
156+ $1.9283 $300.8148
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess