EN
  • EN
  • DE

MAX16904SATB33/V+T

Part No MAX16904SATB33/V+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Conv DC-DC 3.5V to 28V Synchronous Step Down Single-Out 3.3V 0.6A Automotive 10-Pin TDFN EP T/R / IC REG BCK 3.3V 0.6A SYNC 10TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 3.5V
Maximum Input Voltage 28V
Nominal Output Voltage (Min/Fixed) 3.3V
Output Current 600mA
Frequency - Switching 2.1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 10-TDFN-EP (3x3)
Win Source Part Number 1066454-MAX16904SATB33/V+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MAX16904
Introduction Date September 01, 2010
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX16904SATB33/V+T CAD Model

Description

Maxim Integrated's MAX16904SATB33/V+T Automotive Step-Down Converter

The MAX16904SATB33/V+T from Maxim Integrated is a highly efficient, automotive-grade step-down converter designed to deliver a fixed output voltage of 3.3V. This compact and robust power solution is ideal for space-constrained automotive applications that require a reliable and stable power supply. The device is housed in a small, thermally enhanced TDFN-10 package, making it suitable for advanced driver-assistance systems (ADAS), infotainment, and other in-vehicle applications.

This step-down converter operates over a wide input voltage range of 3.5V to 28V, making it versatile for various automotive battery conditions, including cold crank and load dump scenarios. The MAX16904SATB33/V+T is designed to withstand the harsh environments typically found in automotive applications, with protection features such as overcurrent protection, thermal shutdown, and under-voltage lockout to ensure the safety and reliability of the power supply.

The device boasts a high efficiency of up to 90%, minimizing power loss and heat generation, which is critical in the confined spaces of automotive electronics. Its high switching frequency of 2.1MHz allows for the use of small, low-cost external components, further reducing the overall footprint and cost of the power supply design.

Key features of the MAX16904SATB33/V+T include:

  • Fixed 3.3V Output Voltage
  • Wide 3.5V to 28V Input Voltage Range
  • High 2.1MHz Switching Frequency
  • Up to 90% Efficiency
  • Integrated Compensation Reduces External Components
  • Thermally Enhanced TDFN-10 Package
  • Automotive Temperature Range: -40°C to +125°C
  • Protection Features: Overcurrent, Thermal Shutdown, Under-Voltage Lockout

Designed specifically for the automotive industry, the MAX16904SATB33/V+T meets the rigorous standards required for in-vehicle systems, including the AEC-Q100 qualification. Its high level of integration and protection features ensure a reliable power supply, contributing to the overall safety and functionality of automotive electronics.

Whether it's powering sensors, microcontrollers, or communication modules, the MAX16904SATB33/V+T from Maxim Integrated is a dependable choice for engineers looking to optimize their automotive power designs with a high-performance, space-saving solution.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897
Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us
Maxim Integrated
IC REG QSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560
Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $8.7815
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821
Texas Instruments
TPS62160DSGRG4 Texas Instruments Switching Voltage Regulators 3V-17V 1A Step-Down Converters with DCS- datasheet, inventory, & pricing.
Lowest to $0.4715
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.4253 $68.5518
13+ $9.3740 $121.8620
20+ $9.0818 $181.6360
27+ $8.7884 $237.2868
34+ $8.4962 $288.8708
46+ $7.6172 $350.3912
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess