EN
  • EN
  • DE

MAX16910DATA8/V+T

Part No MAX16910DATA8/V+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description 200mA Automotive Linear Regulator Ideal for Low-Quiescent Current, Always-On Applications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Number of Pins 8
Number of Regulators 1
Polarity Positive
RoHS Non-Compliant
Watchdog Timer No
Win Source Part Number 1075003-MAX16910DATA8/V+T
Categories PMIC - Voltage Regulators - Linear
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX16910DATA8/V+T CAD Model

Description

The MAX16910DATA8/V+T from Maxim Integrated is a high-performance, automotive-grade low-dropout (LDO) voltage regulator, specifically designed to deliver a well-regulated power supply for noise-sensitive applications. This component is ideal for automotive infotainment systems, instrument clusters, and advanced driver-assistance systems (ADAS), where consistent and reliable power delivery is critical.

Key Features

  • Stable Output: The LDO provides a stable output voltage of 5V, which is critical for ensuring the proper operation of sensitive automotive electronics.
  • High Accuracy: With an output voltage accuracy of ±2%, the MAX16910DATA8/V+T ensures precise voltage regulation for critical applications.
  • Low Dropout: The low dropout voltage allows the regulator to continue providing a stable output even when the input-to-output differential is minimal, making it highly efficient in battery-operated systems.
  • High PSRR: The high power supply rejection ratio (PSRR) minimizes the effects of input voltage fluctuations, ensuring a consistent output despite variations in the input supply.
  • Thermal Protection: Built-in thermal shutdown protection prevents damage to the device and the system it powers in the event of excessive temperatures.
  • Wide Operating Temperature Range: With an operating temperature range of -40°C to +125°C, the MAX16910DATA8/V+T is well-suited for the harsh environments encountered in automotive applications.

Applications

The MAX16910DATA8/V+T is versatile and can be used in a variety of automotive applications, including:

  • Infotainment Systems
  • Instrument Clusters
  • ADAS
  • Body Control Modules
  • Telematics

Package and Reliability

The device comes in a robust 8-pin TDFN package, which is compact and suitable for space-constrained applications. Its design is optimized for reliability, meeting the stringent requirements of the automotive industry, and it is qualified according to AEC-Q100 standards for automotive reliability.

With its combination of precision, efficiency, and robustness, the Maxim Integrated MAX16910DATA8/V+T LDO voltage regulator stands out as a superior choice for powering automotive electronics that demand the highest level of performance and reliability.

You May Also Be Interested in

Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess