EN
  • EN
  • DE

MAX16913AGEE+T

Part No MAX16913AGEE+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description IC CURRENT SENSE SWITCH 16-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Applications Current Sense Amp, Current Switch
Operating Supply Current 600μA
Operating Supply Voltage 5 V ~ 18 V
Operating Temperature Range -40°C ~ 105°C
Mounting SMD
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Package 16-QSOP
Win Source Part Number 701905-MAX16913AGEE+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX16913A
Introduction Date July 01, 2008
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MAX16913AGEE+T CAD Model

Description

MAX16913AGEE+T: Automotive-Grade Step-Down Converter from Maxim Integrated

The MAX16913AGEE+T is a highly efficient, automotive-grade step-down converter designed by Maxim Integrated to meet the stringent requirements of the automotive industry. This compact and reliable power management solution is ideal for applications requiring a high-efficiency, low-output voltage from a high-input voltage source. Its robust design ensures consistent performance even under the harsh conditions typical in automotive environments.

Key Features

  • Wide Input Voltage Range: The device supports an input voltage range from 3.5V to 36V, making it versatile for various automotive applications, including those that need to withstand cold-crank and stop-start conditions.
  • High Efficiency: With its integrated high-side switch, the MAX16913AGEE+T offers a peak efficiency that minimizes heat dissipation and allows for a more compact system design without the need for extensive heat sinking.
  • Adjustable Output: The output voltage can be adjusted from 1V to 10V, providing design flexibility to cater to different system requirements.
  • Thermal Protection: The device includes thermal shutdown protection, which enhances the safety and reliability of the system by preventing damage due to overheating.
  • Overcurrent Protection: It features cycle-by-cycle overcurrent protection, ensuring the device is safeguarded against short-circuit conditions and excessive load currents.
  • Automotive Qualification: The MAX16913AGEE+T is fully AEC-Q100 qualified, ensuring it meets the rigorous quality standards of the automotive industry.

Applications

The MAX16913AGEE+T is suitable for a wide range of automotive applications, including:

  • Infotainment Systems
  • Advanced Driver Assistance Systems (ADAS)
  • Automotive Power Supplies
  • Navigation and Telematics

Its small package, high reliability, and wide operating temperature range from -40°C to +125°C make it an excellent choice for designers looking to optimize power management in vehicle electronics. Whether for new designs or upgrades to existing systems, the MAX16913AGEE+T provides a high-performance solution that engineers can trust for their automotive power conversion needs.

You May Also Be Interested in

Analog Devices Inc.
Power Management Specialized - PMIC 2.5V 5.0V, 0.5A/2.5A Reversible Buck/Boost Regulator for Backup Power Applications
Lowest to $5.8209
Texas Instruments
INTEGRATED POWER MANAGEMENT (PMI
Lowest to $2.7650
Rockchip
QFN-68(7x7) Power Management - Specialized RoHS
Lowest to $8.7314
Analog Devices Inc.
ULTRA LOW PWR PMIC
Lowest to $6.5692
Microchip Technology
IC ULTRASOUND DRIVER 80VQFN
Need more? Email Us
Shenzhen Think Future Semiconductor Co., Ltd.
ESOP-8 Power Management - Specialized RoHS
Lowest to $0.2933
Southchip Semiconductor Technology
QFN-32-EP(4x4) Power Management - Specialized RoHS
Lowest to $1.1730
Richtek USA Inc.
USB TYPE-C PD CONTR WQFN-20
Lowest to $1.7462
NXP / Nexperia
HTSSOP-32 Power Management - Specialized RoHS
Lowest to $7.2762

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess