EN
  • EN
  • DE

MAX16917DGEE/V+T

Part No MAX16917DGEE/V+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description IC PROT USB2.0 2A AUTO QSOP / PMIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Maxim Integrated
Package Tape & Reel
Product Status Active
Base Product Number MAX16917
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 208756-MAX16917DGEE/V+T
Ultra Librarian 3D Model Ultra Librarian MAX16917DGEE/V+T CAD Model

Description

Maxim Integrated MAX16917DGEE/V+T Automotive Power Management IC

The MAX16917DGEE/V+T from Maxim Integrated is a robust automotive power management integrated circuit (IC) designed to meet the rigorous demands of automotive applications. This high-performance component is engineered to deliver reliable power management solutions for advanced car electronics, ensuring optimal performance and safety features in modern vehicles.

With an input voltage range of 3.5V to 36V, the MAX16917DGEE/V+T is capable of withstanding the fluctuations commonly found in automotive power systems. It is particularly suited for handling the power requirements of infotainment systems, advanced driver-assistance systems (ADAS), and other critical electronic components that require a stable and efficient power supply.

One of the key features of this power management IC is its ability to provide overvoltage protection (OVP), which safeguards sensitive automotive electronics from voltage spikes that can occur during transient conditions. Furthermore, the device includes built-in overcurrent protection (OCP), which prevents damage to the system and the IC itself in the event of excessive current draw.

The MAX16917DGEE/V+T also boasts a high level of integration, which simplifies the design process for engineers by reducing the number of external components required. Its compact form factor, combined with its power-saving features, makes it an ideal choice for space-constrained automotive environments where efficiency and reliability are paramount.

Maxim Integrated's commitment to quality is evident in the MAX16917DGEE/V+T's design, which is compliant with automotive industry standards, including AEC-Q100 qualification. This ensures that the device is capable of operating in the harsh conditions typical of automotive applications, including extreme temperatures and vibrations.

In summary, the MAX16917DGEE/V+T is a versatile and reliable power management solution that provides critical protection features and efficient operation, making it an essential component for the next generation of automotive electronics. Its robust design and industry compliance make it a trusted choice for manufacturers looking to enhance the safety and functionality of their vehicles.

You May Also Be Interested in

Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
Broadcom Limited
ADSL PHY
Lowest to $12.6888
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395
Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3123 $57.8075
61+ $1.8977 $115.7597
95+ $1.8388 $174.6860
130+ $1.7787 $231.2310
168+ $1.7198 $288.9264
225+ $1.5419 $346.9275
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,010 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess