EN
  • EN
  • DE
  • IT

MAX16929GGUI/V+

Part No MAX16929GGUI/V+
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description IC TFT-LCD PWR SUPPLY 28TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Applications Automotive
Supply Current 750mA
Supply Voltage (V) 3V ~ 5.5V, 4V ~ 28V
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 28-TSSOP Exposed Pad
Supplier Device Package 28-TSSOP-EP
Family Part Number MAX16929
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 701936-MAX16929GGUI/V+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX16929GGUI/V+ CAD Model

Description

Maxim Integrated's MAX16929GGUI/V+ Automotive Power Management IC

The MAX16929GGUI/V+ is a sophisticated power management integrated circuit (PMIC) designed by Maxim Integrated specifically for automotive applications. This high-performance IC is tailored to meet the stringent requirements of the automotive industry, providing reliable and efficient power supply solutions for automotive infotainment systems, advanced driver-assistance systems (ADAS), and other in-vehicle electronics.

One of the standout features of the MAX16929GGUI/V+ is its wide input voltage range, which allows it to operate efficiently across various automotive voltage conditions, including during cold crank and stop-start scenarios. This ensures that the connected electronic devices receive a stable power supply even under challenging conditions.

The device incorporates a multi-output regulator, which includes a high-voltage step-down controller, a high-voltage linear regulator, and a low-voltage linear regulator. This combination enables the PMIC to provide multiple regulated outputs from a single high-voltage supply, simplifying system design and reducing the overall component count.

Additionally, the MAX16929GGUI/V+ is designed with robust protection features to safeguard against overvoltage, undervoltage, overcurrent, and overtemperature conditions. These features ensure the longevity and reliability of both the PMIC and the systems it powers. The device also includes a watchdog timer and a reset output, which are crucial for maintaining system integrity and performance.

The compact, thermally efficient package of the MAX16929GGUI/V+ makes it an ideal choice for space-constrained automotive environments. Its design is optimized for minimal electromagnetic interference (EMI), which is essential for compliance with automotive EMI standards.

Overall, the Maxim Integrated MAX16929GGUI/V+ is a highly integrated and efficient solution for powering the next generation of automotive electronics. Its robust feature set and design cater to the needs of modern vehicles, ensuring performance, safety, and reliability.

For more detailed specifications and application information, designers and engineers are encouraged to consult the datasheet and support documentation provided by Maxim Integrated.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE USB TYPE-C PD CONTROL
Lowest to $9.8956
Renesas Electronics America
IC WIRELESS
Lowest to $5.2389
MICROSS/On Semiconductor
IC SIGNAL PROCESSOR 14TSSOP
Lowest to $0.2911
Analog Devices Inc.
USB TYPE C CC/PD IC
Need more? Email Us
Renesas Electronics America
8.5A SYSTEM PMIC (4 BUCKS + 4 LD
Lowest to $96.7670
Silergy Corp
QFN-25(4x4) Power Management - Specialized RoHS
Lowest to $2.3284
Rockchip
QFN-68(7x7) Power Management - Specialized RoHS
Lowest to $8.7314
NXP / Nexperia
PF1510
Lowest to $4.5143
TAEJIN / HTC Korea
IC EARTH LEAKAGE DETECTOR SOP-8
Lowest to $0.4657

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess