EN
  • EN
  • DE

MAX1692EUB-TG069

Part No MAX1692EUB-TG069
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Manufacturer Maxim Integrated
Win Source Part Number 311076-MAX1692EUB-TG069
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1692EUB-TG069 CAD Model

Description

Maxim Integrated MAX1692EUB-TG069: High-Efficiency, Low-Dropout, 500mA Linear Regulator

The MAX1692EUB-TG069 is a high-performance linear regulator designed and manufactured by Maxim Integrated, a brand renowned for its innovative and reliable power management solutions. This compact and efficient regulator is capable of delivering up to 500mA of continuous output current with a low dropout voltage, making it an ideal choice for portable electronics, battery-powered devices, and other applications where power efficiency is critical.

Constructed with an advanced BiCMOS process, the MAX1692EUB-TG069 offers excellent transient response and operates over a wide input voltage range from +2.5V to +6.5V. This flexibility allows it to be used in various systems without the need for additional voltage conversion stages, simplifying design and reducing component count.

The device boasts a low quiescent current, which enhances its efficiency and prolongs battery life in portable applications. Moreover, it features a low dropout voltage, typically just 120mV at 500mA, ensuring that the maximum amount of power is transferred from the source to the load even when the input-to-output voltage differential is minimal.

For safety and reliability, the MAX1692EUB-TG069 includes a range of protective features. It has built-in thermal overload protection, which safeguards the device and the system from damage due to excessive heat. Additionally, it has short-circuit protection that prevents damage in the event of an output short, and a current limit to protect the regulator and the load from overcurrent conditions.

The regulator is available in a small, space-saving μMAX-10 package, which is highly suitable for space-constrained applications. The MAX1692EUB-TG069 also supports a variety of external capacitors, giving designers the flexibility to optimize the performance for specific applications.

In summary, the MAX1692EUB-TG069 from Maxim Integrated is a versatile, efficient, and reliable linear regulator that meets the needs of modern electronic designs. Its combination of low dropout performance, high efficiency, and robust protection features make it an excellent choice for designers looking to optimize power management in their products.

You May Also Be Interested in

ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.8630 $61.7670
21+ $5.6306 $118.2426
32+ $5.4551 $174.5632
44+ $5.2795 $232.2980
57+ $5.1028 $290.8596
76+ $4.5750 $347.7000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess