EN
  • EN
  • DE

MAX16930AS/VY

Part No MAX16930AS/VY
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701943-MAX16930AS/VY
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX16930AS/VY CAD Model

Description

Maxim Integrated MAX16930AS/VY Automotive Step-Down Converter

The MAX16930AS/VY from Maxim Integrated is a high-performance, automotive-grade step-down converter designed to meet the stringent requirements of automotive power supply applications. This advanced integrated circuit (IC) is engineered to provide efficient voltage conversion, robust protection features, and a compact footprint, making it an ideal choice for space-constrained automotive environments.

The MAX16930AS/VY operates over a wide input voltage range, accommodating the various electrical conditions commonly found in automotive power systems. It is capable of delivering up to 2.2A of continuous output current, ensuring reliable performance for powering core automotive subsystems such as infotainment, navigation, and advanced driver-assistance systems (ADAS).

One of the key features of this step-down converter is its high efficiency, which helps to reduce thermal stress and improve the overall energy economy of the vehicle's electrical system. The IC's integrated high-side switch and synchronous rectification contribute to its low power dissipation, extending the lifespan of the device and the systems it powers.

The MAX16930AS/VY also includes a range of protection mechanisms to safeguard against common automotive electrical hazards. These include overvoltage protection, undervoltage lockout, cycle-by-cycle current limit, and thermal shutdown. Such comprehensive protection ensures that the step-down converter and the connected load remain safe under adverse conditions.

For ease of integration into automotive designs, the MAX16930AS/VY is available in a compact, thermally efficient package that is suitable for high-temperature operation. Its small size allows for flexible PCB layout and placement, which is critical in modern automotive applications where space is at a premium.

Overall, the Maxim Integrated MAX16930AS/VY step-down converter is a reliable and efficient solution for automotive power conversion needs. Its robust design, high efficiency, and comprehensive protection features make it an excellent choice for designers looking to enhance the performance and safety of their automotive electronic systems.

You May Also Be Interested in

Maxim Integrated
Lowest to $115.3672
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
Lowest to $1.6495
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $3.2176
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess