EN
  • EN
  • DE

MAX16933ATIR/V+T

Part No MAX16933ATIR/V+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description 1MHZ, 36V, DUAL BUCK WITH 20UA Q
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr Maxim Integrated
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 2
Output Phases 2
Voltage - Supply (Vcc/Vdd) 3.5V ~ 42V
Frequency - Switching 200kHz ~ 1MHz
Duty Cycle (Max) 98.5%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Enable, Frequency Control, Power Good
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 28-WFQFN Exposed Pad
Supplier Device Package 28-TQFN (5x5)
Base Product Number MAX16933
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 482376-MAX16933ATIR/V+T
Ultra Librarian 3D Model Ultra Librarian MAX16933ATIR/V+T CAD Model

Description

The MAX16933ATIR/V+T from Maxim Integrated is a high-performance, automotive-grade step-down converter designed to meet the stringent requirements of power supply applications within the automotive industry. This advanced component is engineered to provide reliable and efficient voltage conversion, which is crucial for powering various automotive electronics such as sensors, microcontrollers, and infotainment systems.

Key Features:

  • Wide Input Voltage Range: The device operates over a broad input voltage range from 3.5V to 36V, making it suitable for applications that experience wide voltage fluctuations, such as those found in automotive environments.
  • High-Efficiency Conversion: The MAX16933ATIR/V+T boasts a high efficiency of up to 95%, ensuring minimal power loss during voltage conversion and contributing to overall energy savings in the system.
  • Adjustable Output Voltage: It features an adjustable output voltage that can be set from 1V to 10V, providing flexibility to meet the specific requirements of various electronic components.
  • Thermal Protection: The device includes thermal shutdown protection, which safeguards the system from damage due to excessive heat, enhancing the reliability and longevity of the power supply.
  • Integrated Compensation: With its internal compensation, the MAX16933ATIR/V+T eliminates the need for external components, simplifying the design and reducing the overall bill of materials.
  • Small Package Size: Housed in a compact, thermally enhanced TQFN package, the converter saves valuable board space and is suitable for space-constrained automotive applications.

Applications:

The MAX16933ATIR/V+T is ideal for various automotive applications, including:

  • Infotainment Systems
  • Navigation Units
  • Advanced Driver-Assistance Systems (ADAS)
  • Automotive Power Supplies
  • Telematics

In summary, the Maxim Integrated MAX16933ATIR/V+T is a robust and versatile step-down converter that offers a high level of performance, efficiency, and design flexibility for automotive power systems. Its comprehensive feature set ensures that it can meet the demanding requirements of modern vehicle electronics, providing a reliable power solution for manufacturers and designers alike.

You May Also Be Interested in

Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BUCK PMBUS 44QFN
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Lowest to $9.9700
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOP 20SSOP
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK PMBUS 48VQFN
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.1615 $58.2610
34+ $3.4142 $116.0828
53+ $3.3079 $175.3187
73+ $3.2005 $233.6365
94+ $3.0942 $290.8548
125+ $2.7743 $346.7875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,300 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess