Maxim Integrated MAX16936RAEA/V Step-Down Converter
The MAX16936RAEA/V from Maxim Integrated is a high-performance, automotive-grade step-down converter designed to provide efficient voltage regulation with a compact footprint. It is specifically engineered to meet the rigorous demands of automotive applications, offering a wide input voltage range, integrated compensation, and robust protection features to ensure reliable operation under tough conditions.
Key Features
- Wide Input Voltage Range: The device supports an input voltage range from 3.5V to 36V, making it versatile for a variety of automotive power systems.
- High Efficiency: With synchronous rectification and a peak efficiency of up to 93%, the MAX16936RAEA/V minimizes power loss and heat generation.
- Adjustable Output: The output voltage is adjustable from 1V to 10V, allowing for flexible use in different circuits and applications.
- Integrated Compensation: The built-in compensation network simplifies design and reduces external component count.
- Thermal Protection: An over-temperature protection mechanism helps prevent damage from excessive heat.
- Overvoltage Protection: The converter includes overvoltage protection to safeguard connected devices from electrical stress.
- Compact Package: The device comes in a small, thermally enhanced 8-pin TDFN package, which is ideal for space-constrained automotive environments.
Applications
The MAX16936RAEA/V is well-suited for a range of automotive applications, including infotainment systems, advanced driver assistance systems (ADAS), navigation, and telematics. Its robust design also makes it a good choice for industrial applications that require reliable voltage conversion under variable conditions.
Design Support
Maxim Integrated provides comprehensive design support for the MAX16936RAEA/V, including datasheets, reference designs, and application notes. This support helps designers to quickly integrate the step-down converter into their projects and optimize their power management solutions.
In summary, the MAX16936RAEA/V step-down converter is a versatile and reliable component that meets the stringent requirements of modern automotive and industrial electronics. Its high efficiency, adjustable output, and protective features make it an essential part of power regulation in demanding environments.