EN
  • EN
  • DE

MAX16939ATESA/V+

Part No MAX16939ATESA/V+
Manufacturers Maxim Integrated , Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ/5V 3.5A 16TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 30000624-MAX16939ATESA/V+
Manufacturer Analog Devices Inc./Maxim Integrated
Category Integrated Circuits (ICs)- Power Management (PMIC) -Voltage Regulators - DC DC Switching Regulators
Category Automotive, AEC-Q100
Package Tube
Package / Case 16-WQFN Exposed Pad
Mounting Type Surface Mount
Operating Temperature -40°C ~ 125°C (TJ)
Base Product Number MAX16939
Frequency - Switching 220kHz ~ 2.2MHz
Function Step-Down
Ultra Librarian 3D Model Ultra Librarian MAX16939ATESA/V+ CAD Model

Description

Maxim Integrated's MAX16939ATESA/V+ Automotive Step-Down Converter

The MAX16939ATESA/V+ is a high-efficiency, synchronous step-down DC-DC converter designed by Maxim Integrated, specifically tailored for automotive applications. This power management integrated circuit (PMIC) is engineered to deliver a continuous output current up to 2.2A, making it an ideal solution for powering various automotive subsystems such as infotainment, navigation, and advanced driver assistance systems (ADAS).

With an input voltage range of 3.5V to 36V, the MAX16939ATESA/V+ can handle the wide voltage fluctuations commonly found in automotive power systems, including cold-crank and load-dump scenarios. It also provides a robust defense against the harsh electrical environment of a vehicle with features like overvoltage protection, undervoltage lockout, and thermal shutdown.

The converter operates at a fixed switching frequency of 2.1MHz, which allows for the use of small, low-profile inductors and capacitors, thereby reducing the overall solution size. This high-frequency operation also helps in minimizing interference with AM radio bands, a critical consideration in automotive design.

Maxim Integrated's MAX16939ATESA/V+ boasts an impressive efficiency level that minimizes power loss and heat generation. The device features a peak efficiency of up to 95%, ensuring that the system remains energy-efficient, which is particularly important in battery-operated vehicles to maximize range.

For design flexibility, the MAX16939ATESA/V+ offers an adjustable output voltage from 1V to 10V, which can be set using external resistors. This versatility makes it suitable for a wide array of power supply designs. Additionally, the device is available in a thermally efficient, 8-pin TDFN-EP package, which is critical for maintaining performance and reliability in the temperature-extreme conditions found in automotive environments.

The MAX16939ATESA/V+ is AEC-Q100 qualified, ensuring that it meets the stringent reliability standards required for automotive applications. With its combination of high efficiency, robust protection features, and compact size, the MAX16939ATESA/V+ from Maxim Integrated is an excellent choice for designers looking to create reliable and efficient power supplies in the automotive industry.

You May Also Be Interested in

Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess