EN
  • EN
  • DE

MAX16948AGTE

Part No MAX16948AGTE
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701965-MAX16948AGTE
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX16948AGTE CAD Model

Description

The MAX16948AGTE from Maxim Integrated is a cutting-edge automotive audio amplifier designed to deliver exceptional sound quality and reliability for in-vehicle audio systems. This high-performance device is part of Maxim's extensive range of automotive-grade integrated circuits, specifically engineered to meet the rigorous demands of the automotive industry.

Key Features

  • High Integration: The MAX16948AGTE integrates a number of key functions into a single chip, reducing the need for multiple components and simplifying the design of automotive audio systems.
  • Audio Performance: With its high-quality audio amplification capabilities, this IC ensures crisp and clear sound reproduction, enhancing the overall audio experience for drivers and passengers.
  • Robust Protection: The device includes advanced protection features such as over-temperature shutdown, short-circuit protection, and under-voltage lockout, ensuring reliable operation under harsh automotive conditions.
  • Power Efficiency: Designed with power efficiency in mind, the MAX16948AGTE helps to reduce energy consumption in the vehicle, which can lead to improved fuel economy and reduced emissions.
  • Small Footprint: The compact TQFN-EP (Thermally Enhanced Quad Flat No-Lead) package allows for space-saving designs, which is particularly beneficial in the space-constrained environment of modern vehicles.

Applications

The MAX16948AGTE is ideal for a wide range of automotive applications, including:

  • Car audio amplifiers
  • Infotainment systems
  • Navigation systems
  • Hands-free calling systems

Technical Specifications

Some of the technical specifications of the MAX16948AGTE include:

  • Supply Voltage Range: 4.5V to 28V
  • Output Power: Capable of driving stereo speakers with power levels suitable for in-car entertainment
  • Operating Temperature Range: -40°C to +85°C, suitable for the full range of automotive environments
  • Package: 24-pin TQFN-EP

The MAX16948AGTE represents Maxim Integrated's commitment to providing high-quality, durable, and efficient solutions for the automotive industry. With its combination of audio performance, integration, and protection features, this audio amplifier IC stands out as a top choice for automotive audio system designers.

You May Also Be Interested in

Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $1.9008
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 56TQFN
Lowest to $104.1045

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.2095 $64.8855
20+ $5.9159 $118.3180
31+ $5.7311 $177.6641
42+ $5.5463 $232.9446
54+ $5.3615 $289.5210
73+ $4.8071 $350.9183
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,800 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess