EN
  • EN
  • DE

MAX16962SATEA/V+T

Part No MAX16962SATEA/V+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear + Switching
Description Industry's First Automotive-Grade Synchronous Step-Down DC-DC Converter that Delivers Up to 4A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Evaluation Kit Yes
Max Input Voltage 5.5 V
Maximum Operating Temperature 125 °C
Max Output Voltage 3.6 V
Min Input Voltage 2.7 V
Min Operating Temperature -40 °C
Min Output Voltage 800 mV
Mount Surface Mount
Number of Outputs 1
Number of Pins 16
Output Configuration Positive
Output Current 4 A
Output Type Adjustable
Packaging Tape & Reel (TR)
RoHS Compliant
Switching Frequency 2.2 MHz
Synchronous Rectifier Yes
Win Source Part Number 1075022-MAX16962SATEA/V+T
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX16962SATEA/V+T CAD Model

Description

Maxim Integrated MAX16962SATEA/V+T High-Efficiency Step-Down Converter

The MAX16962SATEA/V+T from Maxim Integrated is a high-performance, automotive-grade step-down converter designed to deliver efficient power management for a wide range of applications. This advanced integrated circuit (IC) is specifically engineered to meet the rigorous demands of automotive and industrial environments, providing a reliable and robust power solution.

The MAX16962SATEA/V+T operates over a wide input voltage range of 3.5V to 36V, making it suitable for handling the variable electrical conditions typically found in automotive power systems. It is capable of supplying an output current of up to 2.2A, ensuring that even power-hungry devices can be adequately powered. The device features a fixed switching frequency of 2.1MHz, which allows for the use of small external components, reducing the overall footprint and cost of the power supply design.

One of the key attributes of this step-down converter is its high efficiency, which minimizes power loss and heat generation, thereby extending the life of the product it powers. The MAX16962SATEA/V+T also includes a range of protective features such as over-temperature protection, over-current protection, and under-voltage lockout, ensuring the safety and reliability of the power system.

The compact, thermally-enhanced TDFN package of the MAX16962SATEA/V+T ensures efficient heat dissipation and saves valuable board space. This, combined with its AEC-Q100 qualification, makes it an ideal choice for automotive applications such as infotainment systems, navigation units, and advanced driver-assistance systems (ADAS), as well as industrial applications that require a high level of reliability and performance.

For designers and engineers looking for a power management solution that offers both high efficiency and durability, the MAX16962SATEA/V+T from Maxim Integrated is an excellent option. Its combination of features, performance, and compact design make it a versatile component for a wide range of demanding applications.

You May Also Be Interested in

Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Lowest to $6.2024
Maxim Integrated
Conv DC-DC Dual Step Down 2.6V to 5.5V 16-Pin TQFN EP T/R
Need more? Email Us
Recom Power
DC DC CONVERTER 5V / Non-Isolated PoL Module DC DC Converter 1 Output 5V 3A 5.5V - 36V Input
Need more? Email Us
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
DC DC Cntrlr Single-OUT PWM DC to DC Controller/Step Down 4.5V to 30V Input 16-Pin SOIC N
Need more? Email Us
Maxim Integrated
75V, 0.5A Step-Down Switching Regulator 16-TSSOP -40 to 125
Need more? Email Us
Maxim Integrated
3-V to 28-V, synchronous peak current mode buck controller for notebook power 32-VQFN -40 to 85
Lowest to $65.2829
Maxim Integrated
Conv DC-DC Quad Step Down 3V to 5.5V 28-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
3.5V to 36V, 500mA Synchronous Step-Down Voltage Converter 16-HTSSOP -40 to 125
Lowest to $3.0447

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3657 $52.3884
28+ $3.5821 $100.2988
44+ $3.4702 $152.6888
60+ $3.3583 $201.4980
78+ $3.2463 $253.2114
104+ $2.9105 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,820 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess