EN
  • EN
  • DE

MAX16984RATI/V+

Part No MAX16984RATI/V+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG CONV USB 1OUT 28TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features series Converter, USB Voltage Regulator IC 1 Output 28-TQFN (5x5)
Manufacturer Maxim Integrated
Series Automotive, AEC-Q100
Package Tube
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 28-WFQFN Exposed Pad
Case / Package 28-TQFN (5x5)
Family Name MAX16984
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 60
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 881185-MAX16984RATI/V+
Ultra Librarian 3D Model Ultra Librarian MAX16984RATI/V+ CAD Model

Description

Maxim Integrated's MAX16984RATI/V+ Automotive Step-Down Converter

The MAX16984RATI/V+ from Maxim Integrated is a highly efficient, automotive-grade step-down converter designed to meet the stringent requirements of in-vehicle power systems. This compact, integrated solution combines a 2.2MHz, 5A, high-voltage buck converter with a full-featured USB protection scheme, making it ideal for powering USB host devices, charging ports, and various other automotive applications.

Key Features

  • High Efficiency: The device operates with up to 2.2MHz switching frequency, which allows for a reduced-size external inductor and capacitors, resulting in a space-saving design ideal for space-constrained automotive environments.
  • Integrated USB Protection: It includes USB protection features such as short-to-battery protection on OUT, OUT short-circuit protection, and overcurrent protection, ensuring reliable operation under harsh automotive conditions.
  • Wide Input Voltage Range: With an input voltage range of 3.5V to 36V, the MAX16984RATI/V+ can handle the wide voltage swings typically found in automotive power systems, including cold-crank and stop-start scenarios.
  • Robust Design: The device is built to withstand the automotive environment, featuring thermal shutdown, cycle-by-cycle current limit, and reverse-battery protection.
  • Adjustable Output: The output voltage is adjustable and can provide a 5V output with high accuracy, which is essential for sensitive USB-powered devices.

Applications

  • Automotive USB Chargers
  • Infotainment Systems
  • Navigation Units
  • Advanced Driver-Assistance Systems (ADAS)

The MAX16984RATI/V+ is a testament to Maxim Integrated's commitment to delivering robust, high-performance power solutions for the automotive industry. Its compact size, combined with its comprehensive set of features, make it an excellent choice for designers looking to enhance the efficiency and reliability of their automotive power systems.

With its advanced protection features and wide input voltage range, the MAX16984RATI/V+ ensures that connected devices are safeguarded against the volatile electrical environment of modern vehicles, while also delivering the power required for high-performance applications.

You May Also Be Interested in

Infineon Technologies
IC CONTROLLER DIGITAL QFN / * Voltage Regulator IC Output
Lowest to $3.8475
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Need more? Email Us
Renesas Electronics America
IC REG CONV LCD 10OUT 24TSSOP
Need more? Email Us
Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454
Renesas Electronics America
VR13HC 2OUT/8PH DIGITAL CONTROLL
Lowest to $64.0299
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $1.6817
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.1236 $60.6180
11+ $9.9476 $109.4236
16+ $9.6367 $154.1872
22+ $9.3258 $205.1676
28+ $9.0150 $252.4200
38+ $8.0824 $307.1312
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,090 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess