EN
  • EN
  • DE

MAX16987RATIA/V+T

Part No MAX16987RATIA/V+T
Manufacturer Maxim Integrated
Catalog OEM Parts (M - N)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1075028-MAX16987RATIA/V+T
Categories OEM Parts(M-N)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX16987RATIA/V+T CAD Model

Description

Maxim Integrated's MAX16987RATIA/V+T Automotive Power Management IC

Maxim Integrated's MAX16987RATIA/V+T is a highly integrated solution designed for the automotive industry, delivering efficient power management within a compact and robust package. This innovative IC is engineered to meet the stringent requirements of automotive applications, providing reliable performance across a wide range of operating conditions.

Key Features

  • High Integration: The MAX16987RATIA/V+T integrates multiple functions into a single chip, reducing the need for additional components and simplifying the design process for automotive power systems.
  • Wide Input Voltage Range: It supports a broad input voltage range, making it suitable for various automotive electrical systems and ensuring consistent operation despite fluctuations in the vehicle's power supply.
  • Thermal Management: With advanced thermal management features, this IC maintains optimal performance and reliability even under high-temperature conditions typical in automotive environments.
  • Protection Features: The device includes built-in protection mechanisms such as overvoltage, undervoltage, overcurrent, and overtemperature protection, safeguarding the system against potential damage from electrical anomalies.

Applications

  • Automotive infotainment systems
  • Advanced driver-assistance systems (ADAS)
  • Automotive navigation systems
  • Telematics and connectivity modules

The MAX16987RATIA/V+T is not just a testament to Maxim Integrated's commitment to innovation in the automotive sector, but it is also an essential component for designers seeking to enhance system reliability and efficiency. Its compact form factor, coupled with its high level of integration, makes it an ideal choice for space-constrained applications where performance cannot be compromised.

With Maxim Integrated's MAX16987RATIA/V+T, automotive system designers can expect a power management solution that aligns with the rigorous demands of modern vehicles, ensuring that both safety and functionality are upheld to the highest standards.

You May Also Be Interested in

Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.4340
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess