EN
  • EN
  • DE

MAX16992ATCE/V+

Part No MAX16992ATCE/V+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BOOST/SEPIC 12TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 42 Weeks
Features Boost, SEPIC Regulator Positive Output Step-Up, Step-Up/Step-Down - DC-DC Controller IC 12-TQFN (3x3)
Manufacturer Maxim Integrated
Series Automotive, AEC-Q100
Package Tube
Supply Voltage 4.5V ~ 36V
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 12-WFQFN Exposed Pad
Case / Package 12-TQFN (3x3)
Family Name MAX16992
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 100
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 881187-MAX16992ATCE/V+
Ultra Librarian 3D Model Ultra Librarian MAX16992ATCE/V+ CAD Model

Description

The MAX16992ATCE/V+ from Maxim Integrated is a high-performance, automotive-grade power management integrated circuit (PMIC) designed to provide a reliable and efficient power solution for automotive applications. This advanced IC is tailored to meet the stringent requirements of the automotive industry, offering a wide input voltage range, integrated power MOSFETs, and a robust thermal management system.

Key Features

  • Wide Input Voltage Range: The device supports a broad range of input voltages from 3.5V to 36V, making it suitable for various automotive power systems, and can withstand up to 42V in load dump conditions.
  • High-Efficiency Operation: The MAX16992ATCE/V+ is designed for efficiency, with integrated power MOSFETs that minimize power loss and heat generation, thereby enhancing overall system reliability.
  • Multiple Output Configurations: It provides flexible power supply solutions with adjustable output voltages, supporting the diverse needs of automotive electronics.
  • Thermal Protection: The device includes thermal shutdown protection, safeguarding the IC and connected components from damage due to overheating.
  • Automotive Qualifications: It is fully qualified for automotive applications, meeting the AEC-Q100 standard for reliability and performance under harsh conditions.

Applications

The MAX16992ATCE/V+ is ideal for a variety of automotive applications, including infotainment systems, advanced driver assistance systems (ADAS), and other in-vehicle electronics that require stable and efficient power management. Its robust design ensures consistent performance even in the challenging automotive environment, characterized by fluctuating voltages, temperature extremes, and noisy electrical systems.

Package and Availability

This PMIC is offered in a compact, thermally enhanced TQFN package, which allows for a minimal footprint on the PCB while providing excellent thermal performance. The MAX16992ATCE/V+ is available for purchase through Maxim Integrated and its authorized distributors, ensuring easy integration into your automotive designs.

With its combination of advanced features, the MAX16992ATCE/V+ stands out as a superior choice for automotive power management solutions that demand high reliability, versatility, and efficiency.

You May Also Be Interested in

Maxim Integrated
IC REG CTRLR MULT TOPOLOGY 8SOIC
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8MSOP
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Power Integrations
IC REG CTRLR MULT TOP ESIP-16F
Lowest to $6.1462
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3632 $54.5280
90+ $1.1185 $100.6650
140+ $1.0836 $151.7040
195+ $1.0486 $204.4770
250+ $1.0137 $253.4250
335+ $0.9088 $304.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,390 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess