EN
  • EN
  • DE

MAX17033GTL+

Part No MAX17033GTL+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC PS CTLR PWM DUAL 40-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Mfr Maxim Integrated
Series Quick-PWM™
Package Tube
Product Status Active
Applications Controller, Intel IMVP-6.5™ SV, XE
Voltage - Input 7V ~ 26V
Number of Outputs 1
Voltage - Output 0.13V ~ 1.5V
Temperature Range - Operating 0°C ~ 85°C
Mounting Type Surface Mount
Package / Case 40-WFQFN Exposed Pad
Supplier Device Package 40-TQFN (5x5)
Base Product Number MAX17033
Standard Package 60 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 208826-MAX17033GTL+
Ultra Librarian 3D Model Ultra Librarian MAX17033GTL+ CAD Model

Description

Maxim Integrated MAX17033GTL+ Fuel Gauge IC

The MAX17033GTL+ from Maxim Integrated is a compact, high-precision fuel gauge integrated circuit (IC) designed to provide accurate monitoring of single-cell lithium-ion (Li+) batteries. This advanced IC is an essential component for battery management in portable devices, ensuring users can reliably track their device's battery life.

The MAX17033GTL+ employs the sophisticated ModelGauge™ algorithm which eliminates the need for battery characterization for most applications. Its unique algorithm combines the short-term accuracy and linearity of a coulomb counter with the long-term stability of a voltage-based fuel gauge, along with temperature compensation to provide industry-leading fuel gauge accuracy.

This IC integrates a variety of features that make it a versatile choice for battery management solutions. It offers a high level of integration, including an optional temperature measurement, or alternatively, an external temperature input. The device can also communicate with the host system via an I2C interface, allowing for easy integration into a wide range of applications.

One of the key benefits of the MAX17033GTL+ is its low power consumption, which is critical for maximizing battery life in portable devices. The IC operates over a wide supply voltage range from 2.5V to 4.5V, making it suitable for use in a variety of battery-powered applications such as smartphones, tablets, and other handheld devices.

For added flexibility, the MAX17033GTL+ is packaged in a tiny 3mm x 3mm, 14-pin TDFN package, making it ideal for space-constrained applications. Its compact size does not compromise its performance, as it continues to deliver reliable and accurate battery state-of-charge (SOC) readings that users can trust.

In summary, the Maxim Integrated MAX17033GTL+ is a powerful, efficient, and accurate solution for single-cell Li+ battery monitoring. Its combination of advanced algorithms, low power consumption, and compact form factor makes it a top choice for designers looking to enhance the battery management systems of their portable devices.

You May Also Be Interested in

Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Need more? Email Us
Intersil
IC REG LINEAR SWITCHING REG
Need more? Email Us
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Renesas Electronics America
IC REG CONV LCD 10OUT 24TSSOP
Need more? Email Us
Infineon Technologies
IC CONTROLLER DIGITAL QFN / * Voltage Regulator IC Output
Lowest to $3.8475
Maxim Integrated
SWITCHED CAP VOLTAGE INVERTER
Lowest to $1.4553
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Lowest to $1.3097
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $1.6817

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.0665 $96.1330
3+ $39.4398 $118.3194
5+ $38.2074 $191.0370
7+ $36.9750 $258.8250
9+ $35.7426 $321.6834
11+ $32.0443 $352.4873
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,300 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess