EN
  • EN
  • DE

MAX17042G+

Part No MAX17042G+
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description IC FUEL GAUGE LI-ION 8-TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Status Obsolete(EOL)
Win Source Part Number 207312-MAX17042G+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX17042G+ CAD Model

Description

Maxim Integrated's MAX17042G+: A Compact Fuel-Gauge Solution

The MAX17042G+ from Maxim Integrated is a highly integrated, compact fuel-gauge system that provides a robust solution for monitoring the state-of-charge (SoC) of single-cell lithium-ion (Li+) batteries in a host of portable devices. This tiny, power-efficient chip is designed to provide real-time battery status with minimal external circuitry, making it an ideal choice for space-constrained applications.

The MAX17042G+ utilizes Maxim's proprietary ModelGauge™ algorithm which eliminates the need for battery characterization for most applications. This innovative technology provides a blend of high accuracy and ease of implementation, offering a seamless user experience. The ModelGauge algorithm also reduces the quiescent current consumption to an impressively low level, thereby extending the battery life of portable devices.

This fuel gauge integrates a sophisticated Li+ battery model that predicts the battery's SoC based on voltage, temperature, and charge/discharge activity. This prediction is further refined through the use of a correction factor that adjusts for aging, temperature, and discharge rate, ensuring that the SoC reading remains accurate over the battery's lifespan.

Featuring a compact package, the MAX17042G+ is suited for a variety of portable devices such as smartphones, tablets, and wireless headphones. Its I2C interface allows for easy integration with a microcontroller or processor, enabling communication and access to the fuel gauge's data. The device also includes an alert function that notifies the host when the battery reaches a user-defined threshold, which is critical for preventing unexpected power loss in portable devices.

Key features of the MAX17042G+ include:

  • ModelGauge algorithm for battery SoC estimation without the need for full characterization
  • Low quiescent current to maximize battery life
  • High accuracy in SoC reporting
  • Compact form factor suitable for space-constrained applications
  • I2C interface for straightforward integration with host systems
  • Alert function for proactive battery management

Overall, the MAX17042G+ is a testament to Maxim Integrated's commitment to providing innovative, high-performance integrated circuits that enhance the functionality and longevity of portable electronic devices.

You May Also Be Interested in

SG Micro Corp
Lithium Battery 900mA WLCSP-6-B(1.3X0.7) Battery Management RoHS
Lowest to $0.2911
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery QFN-40-EP(6x6)
Lowest to $0.5821
GREENMICRO (GMIC)
Lithium Battery 1A ESOP-8 Battery Management RoHS
Lowest to $0.0396
CellWise Microelectronics
Lithium Battery SSOP-16-150mil Battery Management RoHS
Lowest to $0.8797
SG Micro Corp
Lithium Battery I2C 3A TQFN-24-EP(4x4) Battery Management RoHS
Lowest to $0.4948
Lowpower
Lithium Battery 800mA TDFN-8L(2x2) Battery Management RoHS
Lowest to $0.2911
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium-ion/Polymer ESOP-8
Lowest to $0.2911
Hycon Technology Corp.
Battery Protection IC LiFePO4 Battery SOT-23-6
Lowest to $0.1747
Injoinic Technology Co.,Ltd.
Lithium-ion/Polymer QFN-32-EP(5x5)
Lowest to $0.2911

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3571 $61.0695
105+ $1.1134 $116.9070
165+ $1.0788 $178.0020
225+ $1.0441 $234.9225
290+ $1.0095 $292.7550
385+ $0.9055 $348.6175
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,100 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess