EN
  • EN
  • DE
  • IT

MAX17085BETL+

Part No MAX17085BETL+
Manufacturer Maxim Integrated
Catalog PMIC - Battery Chargers
Description Integrated Charger, Dual Main Step-Down Controllers, and Dual LDO Regulators | IC CHRGR/CTRLR/LDO 40TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Battery Chemistry Multi-Chemistry
Number of Cells 2 ~ 4
Current - Charging Constant - Programmable
Fault Protection Over Current, Over Voltage
Voltage - Supply (Maximum) 24V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 40-WFQFN Exposed Pad
Supplier Device Package 40-TQFN-EP (5x5)
Family Part Number MAX17085
Manufacturer Pack Quantity 60
MSL Level 1 (Unlimited)
Win Source Part Number 1212380-MAX17085BETL+
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX17085BETL+ CAD Model

Description

MAX17085BETL+ - Maxim Integrated

The MAX17085BETL+ is a high-performance, step-down controller from Maxim Integrated designed to deliver precise power management for a variety of applications. This advanced component is engineered to provide efficient voltage regulation, making it an ideal solution for powering complex circuits in portable and space-constrained devices.

At the heart of the MAX17085BETL+ is a quick-pulse-width modulation (PWM) controller that allows for a fast transient response, ensuring stable operation even under dynamic load conditions. This feature is crucial for maintaining the integrity of sensitive electronic components that require a constant and reliable power supply.

The device operates over a wide input voltage range, making it versatile for various systems. It supports a range of output voltages, which can be precisely adjusted to meet the specific demands of the application. This flexibility is achieved through an external voltage divider, providing designers with the control they need for fine-tuning the output voltage.

Furthermore, the MAX17085BETL+ incorporates a range of protection features to safeguard the system against potential damage. These include overvoltage protection, undervoltage lockout, and thermal shutdown. The built-in overcurrent protection ensures that the power supply and load are protected from excessive currents that could otherwise cause harm or system failure.

One of the key advantages of the MAX17085BETL+ is its compact form factor. The device is available in a thin QFN package, which is highly conducive to designs where space is at a premium. This small footprint does not compromise performance, as the MAX17085BETL+ maintains high efficiency across a broad range of load conditions.

The MAX17085BETL+ is suitable for a wide array of applications, including notebook computers, set-top boxes, and other portable devices that require efficient power conversion. With its combination of performance, flexibility, and protection features, the MAX17085BETL+ from Maxim Integrated stands out as a robust solution for advanced power management requirements.

You May Also Be Interested in

Analog Devices Inc.
IC BATT CHG LI-ION 22DFN
Need more? Email Us
Renesas Electronics America
IC BATT CHG LI-ION 1CELL 8SOIC
Lowest to $3.9081
Renesas Electronics America
IC BATT CHG LI-ION 2-4CELL 28QFN
Lowest to $10.8352
Analog Devices Inc.
IC BATT CHG SUPERCAP 24QFN
Lowest to $29.4887
Texas Instruments
IC BATT CHG LI-ION 1CELL 10WSON
Lowest to $2.8738
Analog Devices Inc.
IC BATT CHG MULTI-CHEM 18SOIC
Lowest to $22.0520
Analog Devices Inc.
IC BAT CHG MULT-CHEM 1CL D2PAK-7
Lowest to $5.1536
Texas Instruments
1A SINGLE-CHIP Li-Ion/Li-Pol CHARGE MANAGEMENT IC WITH THERMAL REGULATION
Lowest to $5.9961
Texas Instruments
IC BATT CNTRL LI-ION 1CEL 16SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.2799 $73.1196
9+ $14.9993 $134.9937
14+ $14.5298 $203.4172
19+ $14.0615 $267.1685
24+ $13.5931 $326.2344
32+ $12.1871 $389.9872
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,630 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess