EN
  • EN
  • DE

MAX1712EEG

Part No MAX1712EEG
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 073362-MAX1712EEG
Package Tube;Tube
Product Status Obsolete
Applications PWM Controller, CPU core
Voltage - Input 4.5 V ~ 5.5 V
Number of Outputs 1
Voltage - Output 1.1 V ~ 1.85 V
Operating Temperature -40°C ~ 85°C
Grade -
Mounting Type Surface Mount
Package / Case 24-SSOP (0.154", 3.90mm Width)
Supplier Device Package 24-QSOP
Ultra Librarian 3D Model Ultra Librarian MAX1712EEG CAD Model

Description

Maxim Integrated's MAX1712EEG: High-Efficiency, Dual-Output, Step-Down Controller

The MAX1712EEG from Maxim Integrated is a versatile, high-performance dual-output step-down controller designed to deliver efficiency and precision in voltage regulation for advanced electronic systems. This component is particularly well-suited for applications requiring multiple low-voltage outputs, such as notebook computers, PDAs, and other portable devices where power efficiency is a prime concern.

Key Features:

  • High Efficiency: The MAX1712EEG is engineered to provide high efficiency, which is critical for extending battery life in portable devices. Its advanced design allows for up to 95% efficiency, ensuring minimal power loss during voltage conversion.
  • Dual-Output Operation: This controller supports dual outputs, which can be independently adjusted. This feature allows designers to power multiple components or subsystems with different voltage requirements from a single device.
  • Adjustable Output Voltage: The output voltage is adjustable, offering design flexibility to accommodate a range of components with varying power needs.
  • Quick-PWM™ Mode: Maxim Integrated's proprietary Quick-PWM™ mode ensures fast transient response, maintaining stable output voltages despite rapid changes in load conditions.
  • Low Dropout Operation: The device can operate with a very low dropout voltage, which is beneficial when the input voltage is close to the output voltage, further enhancing efficiency.
  • Overvoltage Protection: The MAX1712EEG includes built-in overvoltage protection to safeguard the system against unexpected voltage spikes, contributing to the overall reliability and longevity of the end product.

Applications:

  • Notebook Computers
  • PDAs and Handheld Devices
  • Portable Electronics
  • Distributed Power Systems
  • Telecommunications Equipment

The MAX1712EEG is available in a 24-pin QSOP package, offering a compact solution that can be easily integrated into space-constrained designs. Its advanced features and high efficiency make it an ideal choice for designers looking to optimize power management in their next-generation electronic devices.

You May Also Be Interested in

Pulse
MILITARY/AEROSPACE PRODUCTS | XFMR MODULE SNGL 1GB SMT PBC / Telecom Transformer 1:1 24 Terminal Gull Wing SMD
Lowest to $26.0386
ON Semiconductor
P-Channel Power MOSFET | MOSFET P-CH 20V 4A MCPH6
Lowest to $0.2021
RF Micro Devices
1.5-3.2 GHz High IP3 Mixer with Integrated LO Amp | IC RF MIXER
Lowest to $26.1134
ON Semiconductor
Thyristor SCR 50V 100A 3-Pin(3+Tab) TO-220AB Box / Silicon Controlled Rectifiers Reverse Blocking Thyristors | THYRISTOR SCR 12A 50V TO220AB
Lowest to $0.8644
Delta Electronics
Inductor RF Chip Wirewound 1.8uH 5% 7.96MHz 15Q-Factor Ferrite 0.35A 0.9Ohm DCR 0805 T/R / CHIP INDUCTOR 1.8UH5% 350MA 0.9O
Need more? Email Us
Delta Electronics
Inductor RF Chip Wirewound 22uH 10% 7.96MHz 10Q-Factor Ferrite 0.25A 6Ohm DCR 0805 T/R / CHIP INDUCTOR 22.0UH10% 250MA 6.
Need more? Email Us
Megastar
Pin Header 20 Position 1.27mm Pitch Dual Row Through Hole -40℃~+105℃
Lowest to $0.1975
IDT, Integrated Device Technology Inc
IC DYNAMIC BUS SIZER 68-PLCC
Lowest to $10.8258
ON Semiconductor
7 SEGMENT TO BCD DECODER 18DIP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.7638 $62.1104
19+ $6.3704 $121.0376
29+ $6.1713 $178.9677
39+ $5.9722 $232.9158
51+ $5.7732 $294.4332
67+ $5.1759 $346.7853
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,870 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess