Maxim Integrated MAX17144ETJ+TC89 Product Overview
The MAX17144ETJ+TC89 from Maxim Integrated is a high-performance, versatile power management integrated circuit (PMIC) designed to meet the rigorous demands of power supply solutions in a variety of electronic applications. This advanced PMIC is particularly suitable for portable devices, where efficient power conversion and management are critical for battery life and device performance.
Key Features
- High Efficiency: The MAX17144ETJ+TC89 is engineered to provide high-efficiency power conversion, which helps in prolonging the battery life of portable devices.
- Multiple Output Channels: It features multiple output channels, enabling it to power several components of a system simultaneously, simplifying design and saving space.
- Programmable Output Voltage: The output voltage is programmable, allowing for customization to meet specific requirements of the powered device.
- Low Quiescent Current: Its low quiescent current minimizes power drain when the device is in standby mode, contributing to energy savings.
- Thermal Protection: The PMIC includes thermal protection features to safeguard the device from overheating, ensuring reliability and longevity.
Applications
With its flexibility and high efficiency, the MAX17144ETJ+TC89 is an ideal choice for a range of applications, including but not limited to:
- Smartphones and tablets
- Portable media players
- Wireless headsets and earbuds
- Wearable technology
- GPS devices
Technical Specifications
The technical specifications of the MAX17144ETJ+TC89 PMIC include:
- Package/Case: 32-WFQFN Exposed Pad
- Mounting Type: Surface Mount
- Operating Temperature Range: Specified by the manufacturer
- Output Configuration: Multiple channels with programmable voltage
The Maxim Integrated MAX17144ETJ+TC89 is a testament to the company's commitment to developing innovative solutions that enhance the performance and efficiency of electronic devices. By integrating this PMIC into your product design, you can ensure reliable power management that meets the compact and energy-conscious requirements of modern portable electronics.