EN
  • EN
  • DE

MAX1714BEEE-T

Part No MAX1714BEEE-T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 16QSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4.5 V to 5.5 V
Frequency - Switching 200kHz, 300kHz, 450kHz, 600kHz
Duty Cycle (Max) 100%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, On Time Control, Power Good
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-QSOP
Win Source Part Number 073364-MAX1714BEEE-T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1714BEEE-T CAD Model

Description

Maxim Integrated MAX1714BEEE-T Product Overview

The MAX1714BEEE-T from Maxim Integrated is a high-performance, step-down controller designed for portable equipment and other applications requiring high efficiency and compact size. This advanced power management integrated circuit (IC) is engineered to provide precise voltage regulation while optimizing power conservation, making it an ideal solution for battery-powered devices.

Key Features

  • Voltage Regulation: The MAX1714BEEE-T offers an adjustable output from 0.7V to 5.5V, ensuring compatibility with a wide range of devices and the flexibility to meet various design requirements.
  • High Efficiency: With a synchronous rectification topology, the device achieves high efficiency, which is crucial for extending battery life in portable applications.
  • Low Dropout Operation: Its low dropout operation enables the IC to continue regulating the output voltage even when the input voltage is very close to the output voltage, minimizing power loss.
  • Power-Saving Modes: The MAX1714BEEE-T features a SKIP mode that reduces switching frequency under light loads, further enhancing efficiency.
  • Compact Size: Housed in a compact 16-pin QSOP package, the MAX1714BEEE-T saves valuable board space, which is essential for space-constrained applications.
  • Protection Features: The device includes built-in protection features such as overcurrent protection (OCP), thermal shutdown, and under-voltage lockout (UVLO), ensuring safe operation under various conditions.

Applications

The versatility of the MAX1714BEEE-T makes it suitable for a broad range of applications, including:

  • Notebook Computers
  • PDAs and Mobile Phones
  • Portable Media Players
  • GPS Devices
  • Other Battery-Powered Devices

Summary

In summary, the MAX1714BEEE-T step-down controller from Maxim Integrated is an efficient, reliable, and flexible solution for managing power in portable electronic devices. Its high efficiency, low dropout operation, and compact size, combined with its robust protection features, make it a valuable component for designers looking to optimize power consumption and extend battery life in their products.

You May Also Be Interested in

Microchip Technology
IC REG CTRLR BUCK 10MSOP
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Texas Instruments
Lowest to $3.7940
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1751 $60.3269
45+ $2.6057 $117.2565
69+ $2.5248 $174.2112
95+ $2.4428 $232.0660
123+ $2.3620 $290.5260
164+ $2.1171 $347.2044
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess