EN
  • EN
  • DE

MAX3205EATE+T

Part No MAX3205EATE+T
Manufacturer Maxim Integrated
Catalog TVS - Diodes
Description TVS DIODE 16TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Maxim Integrated
Packaging Reel - TR
Type Steering (Rail to Rail)
Unidirectional Channels 6
Power Line Protection Yes
Applications General
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 16-WFQFN Exposed Pad
Manufacturer Package 16-TQFN (3x3)
Win Source Part Number 703010-MAX3205EATE+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX3205E
Introduction Date August 01, 2004
ECCN EAR99
Country of Origin China, Malaysia, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MAX3205EATE+T CAD Model

Description

Maxim Integrated MAX3205EATE+T - Transient Voltage Suppressor

The MAX3205EATE+T from Maxim Integrated is a high-performance transient voltage suppressor (TVS) designed to protect low-voltage circuits from damaging voltage spikes and surges. Engineered with precision and reliability in mind, this device is ideal for safeguarding sensitive electronic components in a variety of applications, including portable devices, data lines, and communication systems.

This robust TVS component comes in a compact, surface-mount package that is easy to integrate into your existing designs. The MAX3205EATE+T is part of Maxim's commitment to providing state-of-the-art circuit protection solutions that meet the rigorous demands of modern electronics.

Key Features

  • Transient Protection: The MAX3205EATE+T can effectively clamp and dissipate transient voltages, ensuring the protected circuit remains within the safe operating limits.
  • Low Capacitance: With its low input capacitance, this device is suitable for high-speed data lines without significantly affecting signal integrity.
  • Low Leakage Current: It offers minimal leakage current in standby mode, contributing to the energy efficiency of the overall system.
  • Wide Operating Temperature Range: The device operates reliably over a broad temperature range, making it suitable for harsh environments.
  • RoHS Compliant: Maxim Integrated ensures that the MAX3205EATE+T complies with the Restriction of Hazardous Substances (RoHS) directive, making it an environmentally friendly choice.

Applications

  • Portable Electronics
  • USB Interfaces
  • Audio/Video Inputs
  • Cellular Phones
  • Notebooks and PDAs
  • Data Acquisition Systems

The MAX3205EATE+T is not just a component; it's a safeguard for your valuable electronic designs. With Maxim Integrated's renowned quality and reliability, you can deploy your products with confidence, knowing they are protected against the unpredictable nature of transient events. Invest in the MAX3205EATE+T for robust circuit protection and ensure the longevity and reliability of your electronic applications.

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094
Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277
Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209
General Semiconductor
TVS DIODE 171VWM 274VC SMC
Lowest to $0.5821
Diodes Incorporated
DATALINE PROTECTION PP X2-DSN060
Lowest to $0.4366
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.1456
Microchip Technology
TVS DIODE 12VWM 19.9VC DO214AB
Lowest to $43.6568

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8972 $58.7664
29+ $4.0182 $116.5278
45+ $3.8924 $175.1580
62+ $3.7665 $233.5230
80+ $3.6417 $291.3360
107+ $3.2652 $349.3764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,991 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess