EN
  • EN
  • DE

MAX17205G+00E

Part No MAX17205G+00E
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description IC BATT MFUNC 2-3CELL 14TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Battery Multi-Function Controller IC - 14-TDFN (3x3)
Manufacturer Maxim Integrated
Series ModelGauge™
Package Tray
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 14-WFDFN Exposed Pad
Case / Package 14-TDFN (3x3)
Family Name MAX17205
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 490
Popularity High
Supply and Demand Status Balance
Win Source Part Number 925179-MAX17205G+00E
Ultra Librarian 3D Model Ultra Librarian MAX17205G+00E CAD Model

Description

The Maxim Integrated MAX17205G+00E is a sophisticated, high-precision fuel gauge IC designed to provide accurate state-of-charge (SOC) and state-of-health (SOH) readings for battery management systems. This compact, integrated circuit is part of Maxim's ModelGauge™ m5 series, which utilizes a unique algorithm to deliver precise battery state monitoring without the need for external sense resistors.

The MAX17205G+00E stands out with its ability to track the remaining capacity of the battery with a high level of accuracy, offering designers a reliable solution for applications such as portable devices, electric vehicles, and energy storage systems. It supports a wide range of lithium-ion chemistries and cell configurations, making it a versatile choice for various battery-powered applications.

One of the key features of the MAX17205G+00E is its ModelGauge m5 EZ algorithm, which combines the short-term accuracy and linearity of a coulomb counter with the long-term stability of a voltage-based fuel gauge. This hybrid approach minimizes the need for full-to-empty relearn cycles and reduces the impact of battery aging, temperature, and discharge rate on the SOC accuracy.

Additionally, the MAX17205G+00E is equipped with a SHA-256 authentication algorithm that helps protect the system from counterfeit batteries, ensuring safety and reliability. It also features a dynamic power estimation that optimizes the performance of the battery by adjusting the power available based on the current battery state.

The device communicates through an I2C interface, allowing easy integration with microcontrollers and other system components. Its small package size and low power consumption make it ideal for space-constrained applications where efficiency is paramount.

With the Maxim Integrated MAX17205G+00E, designers can expect a high level of accuracy in battery monitoring, enhanced security features, and ease of use, making it an excellent choice for advanced battery management systems in a wide array of portable and stationary applications.

You May Also Be Interested in

Allwinner Technology Co., Ltd.
Linear Charging IC Lithium-ion QFN-32(5x5)
Lowest to $5.8209
Analog Devices Inc.
Battery Management RoHS
Lowest to $6.6527
Silergy Corp
nan
Lowest to $0.9314
Hycon Technology Corp.
Battery Protection IC LiFePO4 Battery SOT-23-6
Lowest to $0.1747
SG Micro Corp
Lithium Battery I2C 3A TQFN-24-EP(4x4) Battery Management RoHS
Lowest to $0.4948
Diodes Incorporated
IC BATT PROT LI-ION 1CELL SOT25
Lowest to $0.2166
Analog Devices Inc.
LFCSP-64-EP(9x9) Battery Management RoHS
Lowest to $4.5143
Seiko Epson Corporation
IC BATTERY LEAK PREVENTION SOT89
Need more? Email Us
Consonance
Battery Charging IC Lead-Acid Battery SSOP-10-150mil
Lowest to $0.4370

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess