The MAX1722E2K-T is a high-efficiency, compact, step-up DC-DC converter from Maxim Integrated, designed to deliver a reliable power solution for battery-powered and low-voltage applications. This versatile component is well-suited for portable electronics, where extended battery life and miniaturization are critical design factors.
Key Features
- Input Voltage Range: The MAX1722E2K-T operates from a low input voltage of 0.7V, making it ideal for single-cell battery-powered devices or systems that run on low energy sources.
- Adjustable Output Voltage: It provides an adjustable output voltage up to 5.5V, allowing designers to tailor the output to meet the needs of their specific application.
- High Efficiency: With its synchronous rectification and internal compensation, it offers high efficiency, which is crucial for maximizing battery life in portable devices.
- Small Footprint: The device comes in a tiny SOT23-6 package, which is perfect for space-constrained applications.
- Low Quiescent Current: Its low quiescent current extends battery life by reducing the standby power consumption.
- Integrated Features: The MAX1722E2K-T includes built-in features such as over-temperature protection and a power-good output, enhancing system reliability and performance.
Applications
- Portable Electronics
- Wireless Headsets
- Handheld Devices
- Bluetooth Accessories
- Medical Devices
- Energy Harvesting Systems
The MAX1722E2K-T is engineered to meet the stringent demands of modern portable electronics. Maxim Integrated's commitment to quality and performance ensures that this step-up converter is a reliable choice for designers looking to enhance their products with efficient power management solutions. Whether you're developing a new wearable, a medical monitoring device, or any other battery-operated gadget, the MAX1722E2K-T offers the flexibility and performance required to create innovative, consumer-friendly products.