EN
  • EN
  • DE

MAX1726EUK18+T

Part No MAX1726EUK18+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.8V 20MA SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 12V
Nominal Output Voltage (Min/Fixed) 1.8V
Output Current 20mA
Operating Supply Current 4.5μA
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Short Circuit
Temperature Range - Operating -40°C to 85°C
Regulator Topology Positive Fixed
Output Voltage 1.8V
Voltage - Dropout (Typical) 0.3V @ 10mA
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 073367-MAX1726EUK18+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1726EUK18+T CAD Model

Description

Maxim Integrated MAX1726EUK18+T Fuel Gauge IC

The Maxim Integrated MAX1726EUK18+T is a compact, high-precision fuel gauge integrated circuit (IC) designed to provide accurate monitoring of single-cell lithium-ion (Li+) batteries. This advanced IC is ideal for portable devices where battery life prediction is critical, such as smartphones, tablets, and wireless earbuds.

One of the standout features of the MAX1726EUK18+T is its ModelGauge™ m5 EZ algorithm. This proprietary technology eliminates the need for battery characterization for most applications, simplifying the implementation process and reducing time to market. The algorithm provides state-of-charge (SOC) estimates by combining the short-term accuracy of a coulomb counter with the long-term stability of a voltage-based fuel gauge, along with temperature compensation to maintain accuracy under varying environmental conditions.

The device operates over a wide supply voltage range of 2.7V to 5.5V, making it versatile for various battery configurations. The MAX1726EUK18+T comes in a tiny, lead-free 5-pin SOT-23 package, which is highly space-efficient and suitable for space-constrained applications. Its low quiescent current of only 7µA (typical) helps to maximize battery life by minimizing the drain when in standby mode.

Additional features of the MAX1726EUK18+T include a programmable alert function for SOC low, voltage low, and temperature threshold warnings. This allows for proactive power management and can help to prevent unexpected shutdowns. The IC also supports I2C interface for communication with a host microcontroller, enabling easy access to the fuel gauge data for real-time battery monitoring and diagnostics.

Overall, the Maxim Integrated MAX1726EUK18+T is a robust and reliable solution for battery fuel gauging, designed to ensure that end-users can confidently manage their device's power supply. With its advanced features and compact form factor, it's an excellent choice for designers looking to integrate smart battery management into their next-generation portable devices.

You May Also Be Interested in

Panasonic
Need more? Email Us
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $5.0906
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5144 $50.2880
49+ $2.0631 $101.0919
76+ $1.9987 $151.9012
104+ $1.9342 $201.1568
134+ $1.8697 $250.5398
179+ $1.6763 $300.0577
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,025 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess