EN
  • EN
  • DE

MAX17410GTM+T

Part No MAX17410GTM+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC CTLR QPWM 2PH FOR IMV 48TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series Quick-PWM
Packaging Reel - TR
Applications Controller, Intel IMVP-6+
Voltage - Input 4.5 V ~ 5.5 V
Number of Outputs 2
Voltage - Output 0.013 V ~ 1.5 V
Operating Temperature Range -40°C ~ 105°C
Mounting SMD
Package 48-WFQFN
Manufacturer Package 48-TQFN (7x7)
Win Source Part Number 702111-MAX17410GTM+T
Series MAX series
Popularity Medium
Supply and Demand Status Balance
Family Name MAX17410
Introduction Date January 01, 2009
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MAX17410GTM+T CAD Model

Description

The MAX17410GTM+T from Maxim Integrated is a high-performance, step-down controller designed for CPU core, chipset, DRAM, or other system supply applications. It is engineered to deliver precise voltage regulation and high efficiency, making it an ideal solution for compact and power-sensitive designs.

Key Features

  • Versatile Voltage Regulation: The MAX17410GTM+T is capable of handling a wide input voltage range, providing a flexible solution for varying system requirements. It ensures stable and reliable operation, vital for maintaining system integrity.
  • High Efficiency: This controller is optimized for efficiency, reducing power loss and heat generation, which is crucial for maintaining longevity and performance in electronic systems.
  • Compact Design: The device comes in a compact, 48-pin TQFN package, making it suitable for space-constrained applications without sacrificing performance.
  • Advanced Control: With its integrated MOSFET drivers and quick transient response, the MAX17410GTM+T provides excellent dynamic performance, ensuring stable output even under rapidly changing loads.

Applications

The MAX17410GTM+T is versatile enough to be used in a multitude of applications, including:

  • Notebook Computers
  • Netbooks and Ultrabooks
  • Graphics Cards
  • Desktop and Server Motherboards
  • Embedded Systems

Technical Specifications

The device has several technical specifications that make it a robust choice for power management solutions:

  • Package: 48-Pin TQFN
  • Topology: Step-Down (Buck)
  • Output Voltage: Adjustable based on application needs
  • Switching Frequency: High-frequency operation for improved efficiency and reduced component size

Maxim Integrated's MAX17410GTM+T is a testament to the company's commitment to providing innovative, high-quality power management solutions. Its combination of performance, versatility, and compact form factor makes it a top choice for designers looking to optimize their power systems.

You May Also Be Interested in

Renesas Electronics America
IC REG CTRLR INTEL 1OUT 20SOIC
Need more? Email Us
STMicroelectronics
IC REG CTRLR VR12 2OUT 56VFQFPN
Lowest to $3.8660
Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Need more? Email Us
STMicroelectronics
IC REG AUTO APPL 1OUT 8MULTIWATT / - Power Supply, Automotive Applications Voltage Regulator IC 1 Output 8-Multiwatt
Lowest to $24.4294
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Texas Instruments
IC REG CONV RF PWR 1OUT 16USMD
Need more? Email Us
STMicroelectronics
IC REG CTRLR 3OUT POWERSSO-36
Lowest to $0.8582
Intersil
SINGLE BUCK AND DUAL LDO
Need more? Email Us
Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8395 $58.0740
30+ $3.9709 $119.1270
46+ $3.8462 $176.9252
63+ $3.7226 $234.5238
81+ $3.5978 $291.4218
108+ $3.2259 $348.3972
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,820 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess