EN
  • EN
  • DE

MAX17411SGTM+TW

Part No MAX17411SGTM+TW
Manufacturer Maxim Integrated
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1147+
Reference case QFN
Manufacturer Maxim Integrated
Manufacturer Homepage www.maxim-ic.com
Win Source Part Number 747225-MAX17411SGTM+TW
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX17411SGTM+TW CAD Model

Description

The MAX17411SGTM+TW is a high-performance, step-down, switch-mode power-supply controller with integrated MOSFETs, designed by Maxim Integrated to cater to a wide range of voltage regulation applications. This advanced power solution is ideal for systems requiring efficient power conversion, compact design, and robust features to ensure stable and reliable operation.

Key Features

  • Integrated high-side and low-side FETs for reduced component count and system complexity
  • Wide input voltage range accommodating various power sources
  • Adjustable output voltage for versatility across different applications
  • High-efficiency operation resulting in reduced heat generation and energy consumption
  • Advanced thermal management for improved reliability and longevity
  • Programmable switching frequency allowing optimization for efficiency or component size
  • Built-in protection features such as overcurrent protection, overvoltage protection, and thermal shutdown
  • Compact package suitable for space-constrained applications

Applications

The MAX17411SGTM+TW is engineered for a diverse array of applications that require precise voltage regulation and power efficiency. It is particularly suited for but not limited to the following:

  • Notebook computers
  • Netbooks and ultrabooks
  • Tablets and mobile computing devices
  • Telecommunications equipment
  • Servers and networking hardware
  • Industrial power systems
  • Portable consumer electronics

Product Summary

Maxim Integrated's MAX17411SGTM+TW stands out as a versatile and efficient power management solution that integrates advanced features into a single, compact package. By offering a balance of high performance, flexibility, and protection, this power controller is an excellent choice for designers looking to enhance the power delivery systems in their next-generation electronic products. Whether it's for portable devices or high-performance computing platforms, the MAX17411SGTM+TW delivers the reliability and efficiency that today's technology demands.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3691 $60.6438
42+ $2.7639 $116.0838
65+ $2.6784 $174.0960
90+ $2.5918 $233.2620
116+ $2.5052 $290.6032
155+ $2.2465 $348.2075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess