EN
  • EN
  • DE

MAX1745EUB

Part No MAX1745EUB
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC INTEGRATED CIRCUIT / Regulator Output DC-DC Controller IC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr Maxim Integrated
Series *
Package Bulk
Product Status Obsolete
Base Product Number MAX1745
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 807246-MAX1745EUB
Ultra Librarian 3D Model Ultra Librarian MAX1745EUB CAD Model

Description

Maxim Integrated's MAX1745EUB Step-Down DC-DC Converter

The MAX1745EUB from Maxim Integrated is a high-efficiency, synchronous, step-down DC-DC converter designed to deliver a robust power management solution for a wide range of applications. This compact device is capable of converting higher voltage inputs to lower voltage outputs with excellent power efficiency, making it an ideal choice for battery-powered devices, handheld equipment, and portable consumer electronics.

Encased in a small 10-pin µMAX package, the MAX1745EUB is engineered to operate over a wide input voltage range of 2.7V to 5.5V, making it versatile for various power supply scenarios. The output voltage is adjustable from 1.25V to VIN, providing the flexibility to cater to different circuit requirements. This adaptability ensures that the MAX1745EUB can be integrated into a multitude of designs without the need for significant changes to the existing power architecture.

One of the key features of the MAX1745EUB is its synchronous rectification, which enhances efficiency, especially at low output voltages. This is coupled with a high switching frequency of up to 500kHz, which allows for smaller external components, thereby reducing the overall footprint and cost of the power supply design. The device also includes an internal, digital soft-start feature that minimizes inrush current during startup, contributing to the stability of the system.

Additional functionalities of the MAX1745EUB include over-temperature protection and a low-battery detector, which further safeguard the system from potential damage due to abnormal operating conditions. With its high efficiency, small size, and comprehensive protection features, the MAX1745EUB is a reliable and high-performance solution for modern electronic devices requiring efficient power management.

Whether you are designing a new product or looking to improve the efficiency of an existing one, the MAX1745EUB offers a combination of performance, size, and reliability that can meet the stringent demands of today's electronic devices. Maxim Integrated's commitment to quality means that you can integrate the MAX1745EUB into your design with confidence, knowing that your product will benefit from leading-edge power management technology.

You May Also Be Interested in

Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Texas Instruments
Need more? Email Us
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6536 $60.4968
31+ $3.8184 $118.3704
47+ $3.6990 $173.8530
65+ $3.5797 $232.6805
84+ $3.4604 $290.6736
112+ $3.1025 $347.4800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,533 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess