EN
  • EN
  • DE

MAX17501EATB+T

Part No MAX17501EATB+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 3.3V 500MA 10TDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel
Function Step-Down
Topology Buck
Output Type Fixed
Voltage - Input (Minimum) 4.5V
Voltage - Input (Maximum) 60V
Min/Fixed Output Voltage 3.3V
Output Current 500mA
Switching Frequency 600kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 10-WFDFN Exposed Pad
Supplier Device Package 10-TDFN (3x2)
Family Part Number MAX17501
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 702138-MAX17501EATB+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX17501EATB+T CAD Model

Description

Maxim Integrated MAX17501EATB+T DC-DC Converter

The MAX17501EATB+T is a high-efficiency, synchronous, step-down DC-DC converter module from Maxim Integrated, designed to provide a compact and reliable power solution for a wide range of applications. With its integrated MOSFETs and advanced control circuitry, this component delivers up to 3.5A of continuous output current with excellent load and line regulation.

The device operates over a wide input voltage range of 4.5V to 60V, making it suitable for diverse power systems, including industrial, automotive, and communication applications. The MAX17501EATB+T supports an adjustable output voltage from 0.9V up to 90% of the input voltage, allowing designers to tailor the output to meet specific requirements.

Featuring a high level of integration, the MAX17501EATB+T simplifies design and reduces external component count. Its internal compensation reduces the need for external components, which minimizes board space and helps to speed up the design process. The device's high switching frequency, which is selectable from 100kHz to 2.2MHz, further allows for the use of smaller, less costly inductors and capacitors, resulting in a compact power supply design.

The MAX17501EATB+T incorporates a range of protection features to ensure safe and reliable operation under various conditions. These include overcurrent protection, overtemperature protection, and undervoltage lockout (UVLO). Additionally, the device offers a programmable soft-start feature to minimize inrush current during startup, contributing to system stability.

Available in a thermally efficient TDFN-EP package, the MAX17501EATB+T is designed for enhanced thermal performance and space-saving on the PCB. Its lead(Pb)-free and RoHS-compliant design demonstrates Maxim Integrated's commitment to environmental sustainability while providing a robust solution that meets the demands of modern electronic systems.

In summary, the MAX17501EATB+T from Maxim Integrated is a versatile and efficient solution for designers looking to implement a high-performance power management system with minimal external components and design complexity.

You May Also Be Interested in

Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897
Maxim Integrated
IC REG QSOP
Need more? Email Us
Texas Instruments
TPS62160DSGRG4 Texas Instruments Switching Voltage Regulators 3V-17V 1A Step-Down Converters with DCS- datasheet, inventory, & pricing.
Lowest to $0.4715
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1459 $51.4590
24+ $4.2223 $101.3352
37+ $4.0904 $151.3448
51+ $3.9584 $201.8784
66+ $3.8265 $252.5490
88+ $3.4306 $301.8928
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,800 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess