EN
  • EN
  • DE

MAX17502GATB+T

Part No MAX17502GATB+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear + Switching
Description 60V Synchronous Buck Converter with Internal FETs Enables High Efficiency
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Efficiency 90 %
Evaluation Kit Yes
Max Input Voltage 60 V
Maximum Operating Temperature 125 °C
Max Output Current 1 A
Min Input Voltage 4.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 4.5 V
Nominal Supply Current 4.75 mA
Number of Outputs 1
Number of Pins 10
Operating Supply Voltage 60 V
Output Current 1 A
Output Type Adjustable
Output Voltage 12 V
Packaging Tape and Reel
RoHS Compliant
Switching Frequency 600 kHz
Synchronous Rectifier Yes
Win Source Part Number 971916-MAX17502GATB+T
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX17502GATB+T CAD Model

Description

Maxim Integrated MAX17502GATB+T DC-DC Converter

The MAX17502GATB+T from Maxim Integrated is a high-efficiency, synchronous, step-down DC-DC converter designed to deliver robust performance for a wide range of applications. This compact, integrated power solution is capable of providing an output current of up to 1A, with an input voltage range of 4.5V to 60V, making it suitable for handling various supply voltages in industrial, automotive, and communication systems.

One of the key features of the MAX17502GATB+T is its ability to maintain a high level of efficiency across a broad load range. This is achieved through its advanced control scheme that reduces power losses during light-load conditions, thereby extending battery life in portable devices and reducing heat dissipation in enclosed environments.

The converter operates at a fixed frequency that can be selected from 100kHz to 2.2MHz, allowing designers to optimize the size of external components and avoid critical frequency bands, such as AM radio bands in automotive applications. Additionally, it offers a peak efficiency of up to 90%, which is essential for minimizing energy consumption and heat generation.

With a wide operating temperature range of -40°C to +125°C, the MAX17502GATB+T is built to withstand harsh environments, ensuring reliable performance in outdoor or temperature-sensitive applications. Its thermal overload protection and cycle-by-cycle current limit provide additional safety mechanisms to protect both the converter and the load from adverse conditions.

The device is available in a compact, 8-pin TDFN-EP package, which helps to save valuable board space while still offering excellent thermal performance. It also features a soft-start capability to reduce inrush current during startup, further enhancing its performance and reliability.

In summary, the MAX17502GATB+T from Maxim Integrated is a versatile and efficient DC-DC converter that is well-suited for a variety of applications where space is at a premium and high efficiency is paramount. Its robust design and comprehensive feature set make it an ideal choice for designers looking to create compact, energy-efficient, and reliable power systems.

You May Also Be Interested in

Analog Devices Inc.
Dual 18A or Single 36A μModule (Power Module) Regulator with Digital Power System Management
Lowest to $83.5527
Analog Devices Inc.
IC REG FLYBACK 3.6A 8SOIC / Flyback Switching Regulator IC Positive or Negative, Isolation Capable 1 Output 3.6A 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Lowest to $11.6418
Richtek USA Inc.
IC PWM CTRLR BUCK WQFN-20 / Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-WQFN (3x3)
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJUSTABLE 6A 20VQFN / Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 6A 20-VFQFN Exposed Pad
Need more? Email Us
Linear Technology
DC/DC Cntrlr Single-OUT Step Up 900kHz Automotive 24-Pin QFN EP Tube
Lowest to $13.6037
Richtek USA Inc.
IC REG BUCK PROG 5A 20WLCSP / Buck Switching Regulator IC Positive Programmable 0.6V 1 Output 5A 20-UFBGA, WLCSP
Lowest to $1.4553
Monolithic Power Systems Inc.
IC REG BUCK ADJUSTABLE 6A 16QFN / Buck Switching Regulator IC Positive Adjustable 0.604V 1 Output 6A 16-PowerVFQFN
Lowest to $0.4897
Monolithic Power Systems Inc.
IC REG BUCK ADJUSTABLE 10A / Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 10A 21-PowerVFQFN
Lowest to $1.6087
Texas Instruments
IC REG BUCK ADJ 1A SOT563-6 / Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1A SOT-563, SOT-666
Lowest to $0.1062

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.6190 $52.3800
47+ $2.1489 $100.9983
73+ $2.0818 $151.9714
100+ $2.0146 $201.4600
129+ $1.9475 $251.2275
172+ $1.7460 $300.3120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,970 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess