EN
  • EN
  • DE

MAX17504SATP+T

Part No MAX17504SATP+T
Manufacturers Maxim Integrated , Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 3.5A 20TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203202-MAX17504SATP+T
Manufacturer Analog Devices Inc./Maxim Integrated
Category Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators
Series Himalaya
Package Tape & Reel (TR)
Product Status Active
Function Step-Down
Output Configuration Positive
Topology Buck
Frequency - Switching 200kHz ~ 2.2MHz
Operating Temperature -40°C ~ 125°C (TJ)
Ultra Librarian 3D Model Ultra Librarian MAX17504SATP+T CAD Model

Description

Product Overview: MAX17504SATP+T from Maxim Integrated

The MAX17504SATP+T is a high-efficiency, high-voltage, synchronous step-down DC-DC converter module from the renowned manufacturer Maxim Integrated. Designed for a wide range of applications, this compact power solution is ideal for space-constrained environments where efficiency and reliability are paramount.

Key Features

  • Input Voltage Range: The device supports a broad input voltage range from 4.5V to 60V, making it versatile for various industrial, automotive, and communication power supply designs.
  • Adjustable Output Voltage: It offers an adjustable output voltage from 0.9V up to 92% of the input voltage, allowing for great flexibility in powering different circuits.
  • High Efficiency: With its synchronous rectification and internal compensation, the MAX17504SATP+T achieves high efficiencies, reducing power loss and heat dissipation in the system.
  • Integrated MOSFETs: The inclusion of internal high-side and low-side MOSFETs simplifies the design and minimizes external component count.
  • Frequency Synchronization: The module supports frequency synchronization to an external clock, which is essential for noise-sensitive applications requiring a specific operating frequency.
  • Thermal Management: Overtemperature protection is built-in, ensuring the device operates within safe temperature ranges and enhances the reliability of the end product.
  • Compact Package: Housed in a small 20-pin TQFN package, the MAX17504SATP+T saves valuable board space and is suitable for compact electronic assemblies.

Applications

The MAX17504SATP+T is a versatile module that can be used in a variety of applications, including:

  • Point of Load (POL) conversions
  • Industrial control systems
  • Automotive infotainment and body electronics
  • Power supplies for FPGAs, DSPs, and microprocessors
  • Telecommunications equipment

Conclusion

Maxim Integrated's MAX17504SATP+T is a robust and efficient power module that offers design engineers a high degree of flexibility and performance in a compact footprint. With its wide input voltage range, adjustable output, and integrated features, this step-down converter is an excellent choice for a multitude of power management applications where space and efficiency are critical.

You May Also Be Interested in

Texas Instruments
TPS55340RTERG4 Texas Instruments Switching Voltage Regulators 5-A 40-V wide VIN bo ost flyback & SE datasheet, inventory, & pricing.
Lowest to $1.5444
Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $9.6203
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.6426 $65.2852
5+ $26.7833 $133.9165
7+ $25.9471 $181.6297
10+ $25.1097 $251.0970
12+ $24.2723 $291.2676
16+ $21.7614 $348.1824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,630 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess