The MAX17511TGTL+ is a high-performance, synchronous step-down DC-DC converter from Maxim Integrated, designed to deliver efficiency, reliability, and precision for a wide range of industrial, automotive, and communication applications. This compact, integrated power solution operates over a wide input voltage range and provides an adjustable output voltage, making it versatile for various electronic devices.
Key Features
- Wide Input Voltage Range: The device supports an input voltage range from 4.5V to 60V, accommodating various power supply conditions.
- Adjustable Output Voltage: Users can set the output voltage from 0.9V to 0.9 x VIN, allowing for broad compatibility with different ICs and systems.
- High Efficiency: With its synchronous rectification topology, the MAX17511TGTL+ achieves high conversion efficiency, reducing power loss and heat generation.
- Compact Package: The tiny 24-pin TQFN package (4mm x 4mm) saves board space, which is crucial for space-constrained applications.
- Integrated MOSFETs: Internal high-side and low-side MOSFETs minimize external component count and simplify design.
- Thermal Protection: The device includes thermal shutdown protection to safeguard against overheating and potential damage.
- Frequency Synchronization: It allows for synchronization to an external clock to reduce system interference and noise.
Applications
- Automotive infotainment and navigation systems
- Industrial control and automation equipment
- Telecommunication infrastructure
- Point-of-load power supplies
- Networking and data storage systems
The MAX17511TGTL+ is engineered for high durability and performance, featuring cycle-by-cycle current limit, short-circuit protection, and a wide temperature range operation. Its high level of integration and efficiency makes it an excellent choice for designers seeking to optimize power management in complex electronic systems.