EN
  • EN
  • DE

MAX1758EAI+

Part No MAX1758EAI+
Manufacturer Maxim Integrated
Catalog PMIC - Battery Chargers
Description IC BATT CHRG 4-LI+ 28V SW 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Battery Chemistry Lithium-Ion
Number of Cells 1 to 4
Current - Charging Constant - Programmable
Programmable Features Timer
Charge Current - Max 1.5A
Battery Pack Voltage 19V (Max)
Maximum Supply Voltage 28V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-SSOP
Win Source Part Number 021236-MAX1758EAI+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1758EAI+ CAD Model

Description

Maxim Integrated's MAX1758EAI+ Battery Charger

The MAX1758EAI+ is a highly sophisticated and versatile battery charger integrated circuit designed by Maxim Integrated, tailored for charging single-cell lithium-ion (Li+) batteries. This compact component is engineered to provide a safe, efficient, and fast charging solution for portable electronics, such as smartphones, digital cameras, and other battery-operated devices.

Encased in a 28-pin SSOP (Shrink Small Outline Package), the MAX1758EAI+ offers a space-saving design that is ideal for space-constrained applications. It operates over a wide input voltage range, accommodating various power sources, including AC adapters and USB ports. The device ensures the optimal charging of Li+ batteries by employing a precision voltage-regulation system that closely monitors the battery voltage to prevent overcharging, thus extending battery life and maintaining safety.

Key Features of the MAX1758EAI+

  • High-Accuracy Voltage Regulation: The charger maintains the battery voltage within a tight range, ensuring the battery is charged to its maximum capacity without overcharging.
  • Programmable Charge Current: Users can set the charge current from 1mA to 1A according to the specific needs of the battery, providing flexibility for various battery sizes and capacities.
  • Charge Termination: The device includes an automatic charge termination feature based on minimum current, ensuring the charging process stops when the battery is fully charged.
  • Thermal Protection: Built-in thermal regulation protects the charger and battery by reducing charge current in the event of excessive temperature.
  • Status Indicators: LED outputs are available to indicate charging status and fault conditions, offering a straightforward way for users to monitor the charging process.

With its integrated safety features, such as prequalification of deeply discharged batteries and an under-voltage lockout, the MAX1758EAI+ ensures that the charging process is initiated only when it is safe to do so. This level of protection is critical for maintaining the longevity and reliability of the battery and the device it powers.

Overall, the MAX1758EAI+ from Maxim Integrated is an exemplary solution for anyone in need of a reliable, high-performance battery charging system. Its precision, flexibility, and safety features make it an ideal choice for a wide range of applications in the consumer electronics industry.

You May Also Be Interested in

Texas Instruments
Host-controlled Multi-chemistry Battery Charger with Integrated System Power Selector and AC Over-Power Protection
Need more? Email Us
Texas Instruments
IC BATT CHRG MGMT LI-ION 24VQFN
Lowest to $4.6402
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.5865
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP / Battery Charger NiCD/NiMH 20mA 16-Pin TSSOP
Need more? Email Us
Linear Technology
IC CTRLR BATT CHRGR LI-ION 8SOIC
Need more? Email Us
Texas Instruments
Power-Path Management and USB-OTG Support
Lowest to $3.7118
Texas Instruments
IC LI-ION BATT CHARGER 24-VQFN
Lowest to $0.8531
Texas Instruments
IC BATT CHARGER LI-ION 24VQFN
Lowest to $10.0898
ON Semiconductor
IC CTRLR BATT FAST CHARGE 8-SOIC
Lowest to $3.2501

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.4133 $65.8931
15+ $7.7235 $115.8525
24+ $7.4821 $179.5704
32+ $7.2407 $231.7024
42+ $6.9993 $293.9706
56+ $6.2751 $351.4056
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,146 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess