EN
  • EN
  • DE

MAX1758EAI-T

Part No MAX1758EAI-T
Manufacturer Maxim Integrated
Catalog PMIC - Battery Chargers
Description IC BATTERY CHRG LI+ 28-SSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Battery Chemistry Lithium-Ion
Number of Cells 1 to 4
Current - Charging Constant - Programmable
Programmable Features Timer
Charge Current - Max 1.5A
Battery Pack Voltage 19V (Max)
Maximum Supply Voltage 28V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-SSOP
Win Source Part Number 073371-MAX1758EAI-T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1758EAI-T CAD Model

Description

Maxim Integrated MAX1758EAI-T Battery Charge Controller

The Maxim Integrated MAX1758EAI-T is a highly integrated and sophisticated battery charge controller designed to cater to the demanding requirements of portable electronic devices. This advanced charging IC is engineered to manage single-cell lithium-ion (Li+) batteries with precision and efficiency, ensuring both safety and longevity for the battery life cycle.

At the heart of the MAX1758EAI-T is the ability to provide a regulated charging current and voltage, which are critical for maintaining the health of lithium-ion batteries. The device is capable of delivering up to 2A of continuous charge current, which can be programmed via an external resistor. This flexibility allows designers to tailor the charging profile to the specific needs of their application.

One of the key features of the MAX1758EAI-T is its automatic charging control, which includes prequalification of deeply discharged batteries, a fast-charge constant-current mode, and a constant-voltage mode with an automatic transition to a maintenance charge. This ensures that the battery is charged quickly and safely without overcharging, which can extend the life of the battery.

The MAX1758EAI-T also incorporates a variety of safety features to protect both the battery and the charging system. These include battery temperature monitoring via an external thermistor, which helps prevent charging at extreme temperatures, as well as programmable charge timers to prevent overcharging. Additionally, the device includes under-voltage lockout (UVLO) and automatic recharge features.

Designed for versatility, the MAX1758EAI-T comes in a compact 28-pin SSOP package, making it suitable for space-constrained applications. Its operating temperature range from -40°C to +85°C ensures reliable performance across a wide range of environmental conditions.

Whether you're designing a handheld device, portable media player, or any other battery-powered gadget, the Maxim Integrated MAX1758EAI-T offers a robust and reliable charging solution that can help maximize the performance and lifespan of your lithium-ion battery.

You May Also Be Interested in

Maxim Integrated
IC BATT CHG LI-ION 42WLP
Lowest to $8.1612
Maxim Integrated
IC BAT CHG MULTCHEM 2-4CL 32TQFN
Lowest to $22.0578
Rohm Semiconductor
IC BATT CHG LI-ION UCSP75M2
Lowest to $2.8546
Texas Instruments
IC BATT CHG LI-ION 1CELL 16QFN
Lowest to $5.8970
Microchip Technology
IC BATT CONTRL LI-ION 1CELL 8DFN / Charger IC Lithium Ion/Polymer 8-DFN (2x3)
Lowest to $0.9836
Texas Instruments
IC BATT CHG LI-ION 1CELL 8VSSOP
Need more? Email Us
Renesas Electronics America
IC BATT CHG LI-ION 2-4CEL 32TQFN
Lowest to $5.3695
Maxim Integrated
IC BATT CHG LI-ION 1CELL 30WLP
Need more? Email Us
Maxim Integrated
IC BAT CHG MULTCHEM 1-4CL 28QSOP
Lowest to $4.7066

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0438 $54.3942
21+ $4.9591 $104.1411
32+ $4.8041 $153.7312
44+ $4.6491 $204.5604
56+ $4.4942 $251.6752
75+ $4.0292 $302.1900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,405 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess