EN
  • EN
  • DE

MAX17606AZT+T

Part No MAX17606AZT+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Supply Controllers, Monitors
Description IC SECONDARY SIDE CTRLR 6-TSOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Applications Secondary-Side Controller
Operating Supply Voltage 4.5 V ~ 36 V
Operating Supply Current 320μA
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package SOT-23-6 Thin, TSOT-23-6
Manufacturer Package SOT-23-6
Win Source Part Number 702160-MAX17606AZT+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX17606
Introduction Date June 22, 2016
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian MAX17606AZT+T CAD Model

Description

MAX17606AZT+T Voltage Regulator by Maxim Integrated

The MAX17606AZT+T from Maxim Integrated is a high-efficiency, synchronous step-down DC-DC converter that is designed to deliver a continuous output current of up to 1A. This compact and robust voltage regulator operates over a wide input voltage range of 4.5V to 36V, making it suitable for a diverse range of applications, including industrial, automotive, and communication systems.

One of the key features of the MAX17606AZT+T is its ability to maintain stable operation even under harsh conditions. It is equipped with a variety of protection features such as overcurrent protection, overtemperature protection, and undervoltage lockout, ensuring reliable performance and safeguarding against potential damage caused by abnormal operating conditions.

With an adjustable output voltage range from 0.9V up to 90% of the input voltage, the MAX17606AZT+T provides the flexibility to cater to different circuit requirements. This versatility is further enhanced by its high switching frequency, which can be adjusted from 200kHz to 2.2MHz, allowing designers to optimize the regulator for efficiency or for the size of external components, depending on the application's needs.

The device comes in a compact, thermally-efficient 3mm x 3mm TDFN package, which is ideal for space-constrained applications. The MAX17606AZT+T also supports a range of external synchronization options, enabling it to be easily integrated into systems where noise reduction and EMI control are critical.

Maxim Integrated's commitment to quality and performance is evident in the MAX17606AZT+T voltage regulator. Its robust design, combined with advanced features, makes it an excellent choice for designers looking for a reliable and flexible power solution. Whether you're developing power supplies for sensitive electronics, automotive applications, or industrial equipment, the MAX17606AZT+T is engineered to meet the demands of your project.

In summary, the MAX17606AZT+T is a testament to Maxim Integrated's expertise in power management solutions, delivering efficiency, reliability, and adaptability in a compact package.

You May Also Be Interested in

Renesas Electronics America
IC VOLT MONITOR PRECISION 16WLCS
Lowest to $12.7410
Renesas Electronics America
PMBUS X+Y 4 PHASE DIGI CONT 40LD
Lowest to $14.5492
Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller | IC PWR SUPPLY CTRLR 28TQFN
Lowest to $7.3146
ON Semiconductor
Secondary Side Post Regulator for AC/DC and DC/DC Multiple Output Converters
Lowest to $3.2617
Intel
IC CONTROLLER HOT SWAP 14SOIC
Lowest to $6.0698
Diodes Incorporated
MOSFET N-CH 5V 8-SO
Lowest to $0.3269
Texas Instruments
Secondary Side Post Regulator / Synchronous Buck Controller
Lowest to $9.5161
Diodes Incorporated
IC SECONDARY SIDE CTRLR SOT26
Lowest to $0.2669
ON Semiconductor
LLC SR CONTROLLER
Lowest to $0.9196

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $87.4104 $87.4104
2+ $84.6788 $169.3576
3+ $81.9473 $245.8419
4+ $79.2157 $316.8628
5+ $71.0210 $355.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess