EN
  • EN
  • DE

TPS65132A0YFFR

Part No TPS65132A0YFFR
Manufacturer Texas Instruments
Catalog PMIC - Display Drivers
Description DUAL OUTPUT LCD BIAS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Display Type LCD, OLED
Operating Supply Current 540μA
Supply Voltage - Operating 2.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 15-DSBGA
Win Source Part Number 034482-TPS65132A0YFFR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS65132A0YFFR CAD Model

Description

Product Overview: TPS65132A0YFFR by Texas Instruments

The TPS65132A0YFFR is a high-performance, dual-output power supply IC designed and manufactured by Texas Instruments (TI). This integrated circuit is tailored to meet the stringent requirements of modern portable electronics, particularly those with dual-panel displays that necessitate positive and negative supply rails, such as smartphones, tablets, and e-readers.

Key Features

  • Dual Output: The device provides both positive and negative output voltages, which can be independently adjusted through an external resistor divider, offering designers flexibility in various applications.
  • Wide Input Voltage Range: It operates over a wide input voltage range from 2.5V to 5.5V, making it compatible with a broad array of power sources, from single-cell Li-Ion batteries to regulated 5V inputs.
  • High Efficiency: The TPS65132A0YFFR employs a charge pump topology that delivers high power conversion efficiency, thus extending battery life in portable devices.
  • Compact Packaging: Housed in a compact 2.00 mm × 2.00 mm × 0.75 mm WQFN-12 package, it saves valuable board space, which is crucial for space-constrained applications.
  • Programmable Sequencing: The device offers programmable sequencing for the positive and negative outputs, an important feature for displays requiring a specific power-up sequence.
  • Protection Features: It includes various protection features such as over-current protection, thermal shutdown, and under-voltage lockout, ensuring safe and reliable operation.

Applications

With its specialized feature set, the TPS65132A0YFFR is ideal for powering OLED displays, LCD modules, and other applications that require separate positive and negative rails. Its high efficiency and small form factor make it particularly well-suited for portable devices where power conservation and space are at a premium.

Conclusion

In summary, the TPS65132A0YFFR from Texas Instruments is a versatile, efficient, and reliable solution for dual-supply applications. Its combination of performance, compact size, and thoughtful design considerations ensure that it meets the needs of the most demanding portable electronic designs.

You May Also Be Interested in

Panasonic
IC DRVR DOT MATRIX 55LGA / LED Driver 55-LGA (3.96x3.86)
Need more? Email Us
Silicon Labs
IC DRVR 64 SEGMENT 32QFN / LCD Driver 32-QFN (5x5)
Need more? Email Us
Texas Instruments
IC DRVR CTRLR DGRL 176DLP / DLP Driver 176-DLP (7x7)
Lowest to $35.1794
ON Semiconductor
IC DRVR 7 SEGMENT 16SOIC / LCD Driver 16-SOIC
Lowest to $0.6518
NXP / Nexperia
LCD DRIVER / LCD Driver 48-TSSOP
Lowest to $1.6471
NXP / Nexperia
IC LCD CTLR/DRIVER UNCASED / Driver
Need more? Email Us
ON Semiconductor
IC DRVR 318/420 SEGMENT 120TQFP / LCD Driver 120-TQFP (14x14)
Lowest to $91.1283
Silicon Labs
IC DRVR 128 SEGMENT 48TQFP / LCD Driver 48-TQFP (7x7)
Lowest to $5.8209
NXP / Nexperia
IC LCD CTLR/DRIVER UNCASED / Driver
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5597 $50.3730
220+ $0.4592 $101.0240
340+ $0.4449 $151.2660
465+ $0.4305 $200.1825
605+ $0.4162 $251.8010
805+ $0.3731 $300.3455
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 210,166 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess