EN
  • EN
  • DE

MAX17608ATC+

Part No MAX17608ATC+
Manufacturer Maxim Integrated
Catalog PMIC - Current Regulation/Management
Description IC 1A OVP/OVC REV PROTECT TDFN / Current Limiting Regulator 12-TDFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Current Regulation/Management
Mfr Analog Devices Inc./Maxim Integrated
Package Tray
Function Current Limiting
Accuracy ±5%
Voltage - Input 4.5V ~ 60V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 12-WFDFN Exposed Pad
Supplier Device Package 12-TDFN (3x3)
Base Product Number MAX17608
Standard Package 490
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253598-MAX17608ATC+
Ultra Librarian 3D Model Ultra Librarian MAX17608ATC+ CAD Model

Description

The MAX17608ATC+ is a versatile, high-efficiency, synchronous rectified step-down converter with integrated MOSFETs, designed and manufactured by Maxim Integrated. This advanced power solution is engineered to deliver a fixed output voltage with excellent accuracy while operating over a wide input voltage range. It is an ideal choice for a broad array of applications, including but not limited to, distributed power systems, space-constrained applications, and portable devices.

Key Features

  • Wide Input Voltage Range: The device can handle a broad range of input voltages, making it suitable for various power supply configurations.
  • Integrated MOSFETs: Its integrated high-side and low-side MOSFETs are optimized for high efficiency and compact footprint.
  • Fixed Output Voltage: The MAX17608ATC+ provides a stable and precise output voltage, ensuring reliable performance for sensitive electronic components.
  • High Efficiency: With synchronous rectification, the device maximizes power efficiency, reducing heat generation and improving system performance.
  • Compact Design: The small 12-pin TDFN package allows for a minimalistic design approach, perfect for space-constrained applications.
  • Thermal Protection: Built-in thermal shutdown protects the device and the system from damage due to overheating.

Applications

  • Distributed Power Systems
  • Portable Devices
  • Networking and Telecommunications Equipment
  • Industrial and Medical Equipment

The MAX17608ATC+ is designed to provide a seamless and efficient power conversion experience. Its robust design includes cycle-by-cycle current limiting and short-circuit protection, which together with other safety features, make it a reliable choice for critical applications. Whether you are designing a power supply for industrial systems or integrating a power module into portable electronics, the MAX17608ATC+ offers the performance, efficiency, and reliability that modern electronic devices require.

You May Also Be Interested in

Texas Instruments
LOW COST CURRENT SENSOR WITH COM / Current Sense Regulator High/Low-Side 8-WSON (2x2)
Lowest to $0.3415
Texas Instruments
2.7-19V 130MA-2A SURGE CLAMPING / Electronic Fuse Regulator 2A 8-SO PowerPad
Lowest to $0.8866
Texas Instruments
IC POWER / Electronic Fuse Regulator High-Side 4A 10-VQFN-HR (2x2)
Lowest to $0.8415
Texas Instruments
CURRENT SENSE AMPLIFIER WITH INT / Current Sense Regulator High/Low-Side 8-WSON (2x2)
Lowest to $0.3959
Texas Instruments
58-V 4.5-A EFUSE WITH PULSE CURR / Electronic Fuse Regulator High-Side 4.5A 20-HTSSOP
Lowest to $2.4046
Texas Instruments
IC CURRENT SHUNT MONITOR 10UQFN / Current Monitor Regulator High-Side 10-UQFN (1.8x1.4)
Lowest to $1.3441
Analog Devices Inc.
SOT-223-3 Current Regulation - Diodes, Transistors RoHS
Lowest to $11.6418
Analog Devices Inc.
LOW ICC, 1A SURGE STOPPER
Need more? Email Us
Texas Instruments
IC ELECTRONIC FUSE 10VQFN
Lowest to $2.1829

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7235 $51.7465
40+ $2.5478 $101.9120
61+ $2.4600 $150.0600
88+ $2.2843 $201.0184
114+ $2.1964 $250.3896
143+ $2.1086 $301.5298
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,760 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess