EN
  • EN
  • DE
  • IT

MAX1760HEUB+T

Part No MAX1760HEUB+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST ADJ/3.3V 1A 10UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Function Step-Up
Output Configuration Positive
Topology Boost
Output Type Adjustable (Fixed)
Number of Outputs 1
Input Voltage MIN 0.7V
Voltage Input MAX 5.5V
Output Voltage 2.5V (3.3V)
Output Voltage MAX 5.5V
Output Current 1A (Switch)
Frequency - Switching 1MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-uMAX
Win Source Part Number 702163-MAX1760HEUB+T
Series MAX series
Popularity Medium
Supply and Demand Status Balance
Family Name MAX1760
Introduction Date January 01, 2004
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MAX1760HEUB+T CAD Model

Description

The MAX1760HEUB+T from Maxim Integrated is a high-efficiency, low-noise, step-up DC-DC converter designed to meet the demanding power requirements of portable electronic devices. This compact and versatile component is ideal for applications requiring a small footprint and minimal external components, while providing a reliable power source with extended battery life.

Key Features

  • Adjustable Output Voltage: The MAX1760HEUB+T allows for an adjustable output voltage range, making it suitable for a variety of applications where specific voltage levels are needed.
  • High Efficiency: With its advanced design, this converter achieves high efficiency, which helps to minimize heat generation and power loss, thus extending battery life in portable devices.
  • Low Noise Operation: The device operates with low noise, making it an excellent choice for noise-sensitive applications such as RF circuits and audio devices.
  • Small Package: The component comes in a compact μMAX-10 package, optimizing board space and making it ideal for space-constrained applications.
  • Wide Input Voltage Range: It supports a wide input voltage range, accommodating various battery technologies and configurations.
  • Integrated Features: The converter includes built-in features such as soft-start to minimize inrush current, and a thermal shutdown mechanism for protection against overheating.

Applications

The MAX1760HEUB+T is suitable for a wide array of applications, particularly where efficient power conversion is critical. It is commonly used in:

  • Portable Media Players
  • Handheld Devices
  • Wireless and RF Devices
  • GPS Receivers
  • Digital Cameras
  • Other Battery-Powered Equipment

Technical Specifications

The device operates over a temperature range of -40°C to +85°C, ensuring reliable performance across various environmental conditions. The MAX1760HEUB+T requires minimal external components, which can include small surface-mount inductors and capacitors, thereby reducing overall design complexity and time to market.

With its blend of efficiency, low noise, and compact size, the MAX1760HEUB+T from Maxim Integrated is an excellent choice for designers looking to enhance the performance and battery life of their portable electronic products.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $14.0103
Analog Devices Inc.
IC REG BUCK PRG 1V 600MA 12TDFN
Lowest to $3.7943
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.7200
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $6.2460
Analog Devices Inc.
IC REG BUCK PROG DL 30WLP
Lowest to $3.2598
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 1A QUAD 28TQFN
Lowest to $3.1970

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $6.2766 $69.0426
26+ $5.1499 $133.8974
39+ $4.9894 $194.5866
54+ $4.8278 $260.7012
70+ $4.6673 $326.7110
93+ $4.1848 $389.1864
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,280 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess