EN
  • EN
  • DE

MAX17611GTL+T

Part No MAX17611GTL+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IMVP7 CPU AND GRAPHICS CONTROLLE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr Maxim Integrated
Series Quick-PWM™
Package Tape & Reel
Product Status Active
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 2
Output Phases 1
Voltage - Supply (Vcc/Vdd) 4.5V ~ 20V
Frequency - Switching 250kHz, 350kHz
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 40-WFQFN Exposed Pad
Supplier Device Package 40-TQFN (5x5)
Base Product Number MAX17611
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
Win Source Part Number 209013-MAX17611GTL+T
Ultra Librarian 3D Model Ultra Librarian MAX17611GTL+T CAD Model

Description

MAX17611GTL+T - Maxim Integrated Overvoltage Protector

The MAX17611GTL+T from Maxim Integrated is a robust overvoltage protection device designed to safeguard sensitive electronics against harmful voltage transients and surges. This component is an essential addition to power management solutions where reliable operation and protection are paramount. With its compact and efficient design, the MAX17611GTL+T is ideal for a wide range of applications, including automotive, industrial, and consumer electronics.

Key Features

  • Wide Operating Voltage Range: The device operates over a broad voltage range, accommodating various system requirements and ensuring compatibility with numerous applications.
  • Adjustable Overvoltage Protection: Users can set the overvoltage protection threshold to meet specific design needs, providing tailored protection for their circuits.
  • Fast Response Time: The MAX17611GTL+T reacts swiftly to overvoltage events, minimizing the risk of damage to downstream components and ensuring system integrity.
  • Low Quiescent Current: Its low power consumption makes it an energy-efficient choice for battery-powered devices, contributing to longer battery life and reduced power costs.
  • Thermal Shutdown: The device includes a thermal shutdown feature that prevents overheating, enhancing the overall safety and durability of the system.

Package and Temperature Range

The MAX17611GTL+T comes in a small, lead-free, 6-pin TDFN package, making it suitable for space-constrained applications. It operates over an extended temperature range, ensuring reliable performance in environments that experience temperature fluctuations.

Applications

  • Automotive Electronics
  • Industrial Control Systems
  • Portable and Battery-Powered Devices
  • Telecommunications Equipment
  • Power Supplies and DC-DC Converters

The MAX17611GTL+T overvoltage protector is a testament to Maxim Integrated's commitment to providing advanced protection solutions that enhance the safety and longevity of electronic systems. With its versatile features and reliable performance, this component is an excellent choice for designers looking to fortify their applications against voltage-related risks.

You May Also Be Interested in

Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Texas Instruments
Lowest to $4.0465
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Texas Instruments
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.0723 $65.3615
11+ $10.7265 $117.9915
17+ $10.3915 $176.6555
23+ $10.0554 $231.2742
30+ $9.7205 $291.6150
40+ $8.7156 $348.6240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,300 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess