EN
  • EN
  • DE

MAX1762EUB

Part No MAX1762EUB
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 10UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Buck Regulator Positive Output Step-Down - DC-DC Controller IC 10-uMAX/uSOP
Manufacturer Maxim Integrated
Package Tube
Part Status Obsolete
Supply Voltage 5V ~ 20V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Case / Package 10-uMAX/uSOP
Family Name MAX1762
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 881213-MAX1762EUB
Ultra Librarian 3D Model Ultra Librarian MAX1762EUB CAD Model

Description

The MAX1762EUB from Maxim Integrated is a highly versatile and efficient voltage regulator designed to manage power supply requirements for a wide range of electronic devices. This compact, high-performance component is particularly well-suited for portable and space-constrained applications due to its small size and low power consumption.

Key Features:

  • Adjustable Output: The MAX1762EUB offers an adjustable output voltage, which allows for a high degree of flexibility in matching the power requirements of various applications.
  • High Efficiency: With its advanced design, the regulator operates with high efficiency, which helps to minimize heat generation and extend battery life in portable devices.
  • Low Dropout: The low dropout voltage feature ensures that the device continues to deliver a stable output even when the input voltage is very close to the output voltage, making it ideal for battery-powered applications.
  • Thermal Protection: The built-in thermal protection safeguards the device and the overall system from damage due to excessive heat.
  • Small Form Factor: The MAX1762EUB comes in a micro-sized package, making it an excellent choice for applications where board space is at a premium.

Applications:

The versatile nature of the MAX1762EUB allows it to be used in a variety of applications, including but not limited to:

  • Portable and handheld devices
  • Battery-powered equipment
  • Wireless communication devices
  • PDAs and personal multimedia devices
  • Notebook computers

Technical Specifications:

The MAX1762EUB operates over a wide input voltage range and provides an adjustable output voltage, which can be set by external resistors. It features a low quiescent current and is designed to be stable with ceramic output capacitors. With its comprehensive set of protection features, including over-temperature and over-current protection, this regulator ensures reliable performance in demanding situations.

Conclusion:

In summary, the MAX1762EUB from Maxim Integrated is a high-quality voltage regulator that offers flexibility, efficiency, and reliability for designers looking to optimize their power management solutions. Its small size and comprehensive features make it an excellent choice for a wide range of applications.

You May Also Be Interested in

Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Lowest to $2.2993
Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us
Texas Instruments
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess