EN
  • EN
  • DE

MAX1765EEE

Part No MAX1765EEE
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear + Switching
Description 800mA, Low-Noise, Step-Up DC-DC Converter with 500mA Linear Regulator | IC REG DL BOOST/LNR SYNC 16QSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Topology Step-Up (Boost) Synchronous (1), Linear (LDO) (1)
Number of Outputs 2
Switching Frequency 1MHz
Voltage/Current - Output 1 2.5V ~ 5.5V, 800mA
Voltage/Current - Output 2 2.85V/Adj, 500mA
w/LED Driver No
w/Supervisor No
w/Sequencer No
Supply Voltage (V) 0.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-SSOP
Supplier Device Package 16-QSOP
Family Part Number MAX1765
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1212413-MAX1765EEE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1765EEE CAD Model

Description

MAX1765EEE Voltage Regulator from Maxim Integrated

The MAX1765EEE is a high-efficiency, low-noise, step-down DC-DC converter designed by Maxim Integrated to meet the needs of complex digital systems. Housed in a compact QSOP-16 package, this voltage regulator is capable of delivering up to 2A of output current, making it an ideal choice for portable and space-constrained applications.

Key Features

  • High Efficiency: The device operates with a high efficiency that can reach up to 95%, reducing heat dissipation and improving battery life in portable applications.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.8V to VIN, providing flexibility for different system requirements.
  • Low Dropout Operation: Its low dropout capability ensures stable performance even when the input voltage is close to the output voltage.
  • Low Noise: The MAX1765EEE features a low-noise operation, which is crucial for sensitive RF and analog circuits.
  • Integrated Features: It includes a range of integrated features such as soft-start, over-temperature protection, and over-current protection, enhancing system reliability and safety.

Applications

This versatile voltage regulator is suitable for a wide range of applications, including:

  • Portable Devices
  • Battery-Powered Equipment
  • Notebook Computers
  • PDAs and Smartphones
  • Wireless LANs

Technical Specifications

  • Package Type: QSOP-16
  • Input Voltage Range: 2.25V to 5.5V
  • Output Current: Up to 2A
  • Switching Frequency: 300kHz to 600kHz (adjustable)
  • Operating Temperature Range: -40°C to +85°C

The MAX1765EEE from Maxim Integrated represents a combination of performance, flexibility, and reliability for designers looking to optimize power management in their next project. Its comprehensive features and robust design make it a go-to solution for a multitude of power-sensitive applications.

You May Also Be Interested in

Linear Technology
IC REG BUCK/BST/LINEAR 20TSSOP
Need more? Email Us
Texas Instruments
IC REG 6OUT BCK/LINEAR 20USMD
Lowest to $14.6121
Linear Technology
IC REG QD BUCK/LINEAR 38-QFN
Lowest to $26.1134
Texas Instruments
IC REG QD BCK/LINEAR SYNC 20WQFN
Lowest to $1.9126
Texas Instruments
IC REG BUCK/LINEAR SYNC 20WQFN
Need more? Email Us
Texas Instruments
IC REG QD BCK/LINEAR SYNC 25USMD
Lowest to $2.1676
Linear Technology
IC REG QD BUCK/LINEAR 38TSSOP
Lowest to $48.9620
Microsemi Corporation
IC REG DL BUCK/LINEAR 38MLPQ
Lowest to $0.9656
Intersil
IC REG QD BCK/LINEAR 16-SOIC
Lowest to $2.0247

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess