EN
  • EN
  • DE

MAX1765EUE

Part No MAX1765EUE
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC REG DL BOOST/LNR SYNC 16TSSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
Topology Step-Up (Boost) Synchronous (1), Linear (LDO) (1)
Number of Outputs 2
Frequency - Switching 1MHz
Voltage/Current - Output 1 2.5V ~ 5.5V, 800mA
Voltage/Current - Output 2 2.85V/Adj, 500mA
w/LED Driver No
w/Supervisor No
w/Sequencer No
Voltage - Supply 0.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package 16-TSSOP-EP
Base Product Number MAX1765
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 845541-MAX1765EUE
Ultra Librarian 3D Model Ultra Librarian MAX1765EUE CAD Model

Description

MAX1765EUE High-Efficiency, Low-IQ, Step-Down DC-DC Converters

The MAX1765EUE from Maxim Integrated is a high-performance, step-down DC-DC converter designed to deliver efficiency and reliability for a wide range of applications. This versatile component is capable of converting higher voltage inputs to lower voltage outputs with excellent power efficiency, making it ideal for portable devices where battery life is critical.

Key Features

  • Wide Input Voltage Range: The MAX1765EUE operates from a 2.6V to 5.5V input voltage range, accommodating a variety of power sources.
  • Adjustable Output Voltage: Users can set the output voltage from 1.25V to V<sub>IN with external resistors, providing flexibility for different circuit requirements.
  • High Efficiency: With up to 95% efficiency, this converter ensures minimal power loss during operation, extending battery life in portable applications.
  • Low Quiescent Current: It features a low quiescent current (IQ) of only 28µA, which is beneficial for battery-powered devices, reducing the drain when in standby mode.
  • Power-Saving Mode: The device includes a power-saving shutdown mode, which reduces the supply current to 0.1µA, further conserving energy when the device is not active.

Applications

The MAX1765EUE is suitable for a multitude of applications where efficient power conversion is necessary. It is particularly well-suited for:

  • Battery-Powered Devices
  • Handheld Instruments
  • Portable Media Players
  • Wireless and Cellular Phones
  • GPS Receivers

Package and Reliability

This converter is offered in a 16-pin TSSOP (Thin Shrink Small Outline Package) that is both compact and suitable for space-constrained applications. Maxim Integrated ensures high reliability and performance, with built-in thermal overload protection, current limit, and under-voltage lockout features that safeguard the device and the system it is used within from various fault conditions.

In summary, the MAX1765EUE is a robust and efficient solution for step-down voltage conversion, designed by Maxim Integrated to meet the needs of modern electronic devices where power efficiency and space-saving are paramount.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 500MA 16HTSSOP / Buck Switching Regulator IC Positive Adjustable 1V 1 Output 500mA 16-PowerTSSOP (0.173", 4.40mm Width)
Lowest to $2.8512
Analog Devices Inc.
IC REG BUCK ADJ 2.3A 36QFN / Buck Switching Regulator IC Positive Adjustable 1V 1 Output 2.3A 36-WFQFN, 26 Leads, Exposed Pad
Lowest to $14.3922
Linear Technology
DC/DC Cntrlr Single-OUT Step Up 900kHz Automotive 24-Pin QFN EP Tube
Lowest to $13.6037
Analog Devices Inc.
POLYPHSYNC BOOST CNTR / Boost Regulator Positive Output Step-Up I²C, PMBus, SMBus DC-DC Controller IC 36-QFN (5x6)
Lowest to $11.2800
Texas Instruments
DC DC CONVERTER 1.5V 9A / Non-Isolated PoL Module DC DC Converter 1 Output 1.5V 9A 3.1V - 6V Input
Lowest to $53.9615
Analog Devices Inc.
LT3467A - 1.1A Step-Up DC/DC Converter with Integrated Soft-Start
Lowest to $6.1943
Texas Instruments
AUTOMOTIVE 3-V TO 36-V, 3-A, LOW / Buck Switching Regulator IC Positive Adjustable 1V 1 Output 3A 14-VFQFN
Lowest to $4.2262
Linear Technology
IC REG BUCK/BST/LINEAR 20TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 16MSOP / Buck Switching Regulator IC Positive Adjustable 5V 1 Output 2.5A 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5160 $52.1280
19+ $5.3464 $101.5816
29+ $5.1794 $150.2026
40+ $5.0123 $200.4920
52+ $4.8452 $251.9504
70+ $4.3440 $304.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,900 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess