EN
  • EN
  • DE

MAX17690ATE+

Part No MAX17690ATE+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description 4.5V to 60V Input Voltage Range | IC REG CTRLR FLYBACK 16TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tray
Output Type Transistor Driver
Function Step-Up/Step-Down
Output Configuration Positive, Isolation Capable
Topology Flyback
Output Phases 1
Supply Voltage 4.5V ~ 60V
Switching Frequency 50kHz ~ 250kHz
Duty Cycle (Maximum) 69%
Clock Sync No
Control Features Current Limit, Enable, Frequency Control, Soft Start
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 16-WFQFN Exposed Pad
Supplier Device Package 16-TQFN (3x3)
Family Part Number MAX17690
Manufacturer Pack Quantity 490
MSL Level 1 (Unlimited)
Win Source Part Number 1212414-MAX17690ATE+
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX17690ATE+ CAD Model

Description

Maxim Integrated's MAX17690ATE+ High-Efficiency, Isolated DC-DC Converter

The MAX17690ATE+ from Maxim Integrated is a versatile, high-performance isolated DC-DC converter designed to provide a reliable power solution for a wide range of industrial, telecom, and networking applications. This device is engineered to deliver efficient, isolated power conversion while maintaining a compact footprint, making it ideal for space-constrained environments.

Featuring a wide input voltage range of 4.5V to 42V, the MAX17690ATE+ is capable of handling various input sources, ensuring compatibility with different system designs. Its integrated primary-side controller, coupled with an external secondary-side rectifier and optocoupler, allows for an adjustable output voltage that can be tailored to meet the specific needs of the application.

The device's high-efficiency operation is achieved through its peak-current-mode control, which minimizes power losses and enhances overall system reliability. Additionally, the MAX17690ATE+ comes with a host of protection features, including overcurrent protection (OCP), overvoltage protection (OVP), and thermal shutdown, safeguarding the system against potential damage due to abnormal operating conditions.

One of the key advantages of the MAX17690ATE+ is its no-opto-driver architecture, which eliminates the need for an optocoupler by using an innovative secondary-side feedback control scheme. This not only simplifies the design but also improves response times and reliability.

The device is available in a compact, thermally efficient 16-pin TQFN package with an exposed pad, ensuring excellent thermal management and a reduced board footprint. Its operating temperature range of -40°C to +125°C makes it suitable for harsh environments, further emphasizing its robustness and versatility.

With its combination of high efficiency, advanced features, and compact design, the MAX17690ATE+ from Maxim Integrated stands out as an exceptional choice for designers looking to implement an isolated DC-DC converter in their power management systems.

For more detailed information, specifications, and application support, visit Maxim Integrated's official website or consult the MAX17690ATE+ datasheet.

You May Also Be Interested in

Texas Instruments
Lowest to $1.7463
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.3706 $61.8530
10+ $10.1503 $101.5030
16+ $9.8331 $157.3296
22+ $9.5159 $209.3498
28+ $9.1987 $257.5636
37+ $8.2471 $305.1427
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,100 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess