EN
  • EN
  • DE

MAX1771CSA

Part No MAX1771CSA
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BST/BUCK-BST 8SOIC / 12V or Adjustable, High-Efficiency, Low IQ, Step-Up DC-DC Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete (End Of Life)
Output Type Transistor Driver
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive
Topology Boost, Buck-Boost
Number of Outputs 1
Output Phases 1
Voltage - Supply (Vcc/Vdd) 3V ~ 16.5V
Frequency - Switching 300kHz
Duty Cycle (Maximum) 92%
Synchronous Rectifier No
Clock Sync No
Control Features Enable
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Part Number Series MAX1771
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812464-MAX1771CSA
Ultra Librarian 3D Model Ultra Librarian MAX1771CSA CAD Model

Description

Maxim Integrated MAX1771CSA Step-Up DC-DC Controller

The MAX1771CSA from Maxim Integrated is a high-efficiency, step-up DC-DC controller designed to provide a flexible and robust power management solution for a wide range of applications. This component is particularly suitable for battery-powered devices where maximizing battery life is crucial, as well as for systems that require a regulated output voltage from a lower voltage input source.

The MAX1771 operates with an input voltage range from 2V to 16.5V, making it versatile for both single-cell and multi-cell battery configurations. It can deliver an adjustable output voltage up to 28V, which is set using a pair of external resistors. This feature allows designers to tailor the output voltage to the specific needs of their application, ensuring compatibility with various loads and devices.

One of the key features of the MAX1771CSA is its high efficiency, which can reach up to 90%. This is achieved through its low quiescent current and the use of an external N-Channel MOSFET, which minimizes power losses during operation. Additionally, the controller employs a pulse-frequency modulation (PFM) control scheme that reduces the switching frequency at light loads, further enhancing efficiency and extending battery life.

The MAX1771CSA also offers a range of protective features to ensure reliable operation under various conditions. It includes a current limit function to protect against overcurrent conditions, thermal shutdown to prevent damage from excessive heat, and a soft-start feature that minimizes inrush current during startup. These safeguards contribute to the longevity and stability of both the power controller and the overall system.

With its compact SO-8 package, the MAX1771CSA is suitable for space-constrained applications. Whether used in portable electronics, power backup systems, or any device requiring efficient voltage step-up conversion, the MAX1771CSA provides a dependable solution for power management challenges.

Overall, the MAX1771CSA step-up DC-DC controller is a testament to Maxim Integrated's commitment to delivering high-performance, energy-efficient power solutions that meet the evolving needs of modern electronics.

You May Also Be Interested in

National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Texas Instruments
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Microchip Technology
IC REG CTRLR BUCK 10MSOP
Need more? Email Us
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Lowest to $2.2993
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.1068 $60.4272
9+ $12.3953 $111.5577
13+ $12.0080 $156.1040
18+ $11.6206 $209.1708
23+ $11.2333 $258.3659
30+ $10.0712 $302.1360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,384 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess