EN
  • EN
  • DE

MAX17823AGCB/V+T

Part No MAX17823AGCB/V+T
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description IC BATT MGMT CTRLR LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series Automotive, AEC-Q100
Packaging Reel - TR
Function Multi-Function Controller
Battery Chemistry Multi-Chemistry
Operating Temperature Range -40°C ~ 105°C (TA)
Win Source Part Number 702184-MAX17823AGCB/V+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX17823
Introduction Date September 23, 2012
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MAX17823AGCB/V+T CAD Model

Description

Maxim Integrated's MAX17823AGCB/V+T Battery Sensor Interface

The MAX17823AGCB/V+T from Maxim Integrated is a high-precision battery sensor interface designed for advanced automotive and industrial applications. This sophisticated integrated circuit is engineered to provide accurate monitoring and control of battery systems, particularly in electric vehicles (EVs), hybrid electric vehicles (HEVs), and energy storage systems where reliability and efficiency are paramount.

Key Features

  • High Accuracy: The MAX17823AGCB/V+T offers exceptional measurement accuracy for voltage, current, and temperature, ensuring the battery operates within its safe operating area.
  • Robust Communication: With its robust communication interface, the device can transmit vital battery information to the main controller, facilitating better battery management and longevity.
  • Advanced Diagnostics: The integrated diagnostics capabilities enhance the safety and reliability of the battery system by detecting and reporting faults.
  • Compact Design: The compact package allows for seamless integration into various battery management system (BMS) designs without significantly increasing the footprint.

Applications

The MAX17823AGCB/V+T is particularly suited for applications that demand high levels of precision and reliability, such as:

  • Electric and Hybrid Electric Vehicles
  • Energy Storage Systems
  • Backup Power Systems
  • Industrial Battery Management

Technical Specifications

With its advanced technical features, the MAX17823AGCB/V+T offers a comprehensive solution for battery sensing:

  • Multiple channel inputs for cell voltage sensing
  • Integrated temperature sensors for thermal monitoring
  • High-voltage capability to support series-connected cells
  • Low-power operation to prolong battery life
  • Enhanced noise immunity for reliable performance in harsh environments

The MAX17823AGCB/V+T from Maxim Integrated stands out as a critical component in the realm of battery management systems, providing the precision, reliability, and functionality required for the complex demands of modern battery-powered applications.

You May Also Be Interested in

Texas Instruments
IC GAS GAUGE FOR BQ29312 38TSSOP
Lowest to $10.2149
Texas Instruments
IC LI+ CHARGER FRONT END 12SON
Lowest to $0.8423
Texas Instruments
IC GAS GAUGE FOR BQ29311 38TSSOP
Lowest to $18.8817
Texas Instruments
Low-Cost Lithium Ion Power Gauge IC
Lowest to $0.4400
Texas Instruments
IC BATTERY PWR MONITOR 8-SOIC
Lowest to $28.0306
Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $1.2513
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $0.6282
Texas Instruments
Lowest to $20.9001
Texas Instruments
Fuel Gauge Li-Ion/Li-Pol 20-Pin TSSOP T/R / IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $23.4727

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess